Compatibility: Universal support for devices capable of charging via USB port. Additionally, the wired Fast Charge feature is compatible with the Samsung Galaxy S6, Galaxy Note 4 and later models of the Galaxy S and Galaxy Note series. Lastly, the battery pack is enabled with Quick Charge 2.0 compatibility, charging devices compatible with that technology up to 75% faster!
Take high speed charging technology on the go with the new 5100mAh Fast Charge Battery Pack. Available in black or silver, this battery pack allows you to charge devices compatible with the main high speed charging standards on the market (Samsung Fast Charge and Qualcomm Quick Charge 2.0) at a much faster rate than traditional USB charging options. Not sure what high speed charging technology is built into your device? Now that support for QC2.0 charging technology has been added to Samsung’s Fast Charge battery pack line, this product will default to the fastest charging speed available for your Android device. And with a universal USB port output, you can charge other smartphones, tablets or other electronics capable of charging via USB at standard charging rates. The battery pack’s 5100mAh capacity can be recharged over and over. When fully powered, the battery pack holds enough juice to charge most of the latest smartphones up to at least 1 ½ times.
Pass Through Charging
Charge the battery pack and a device connected to the battery pack overnight with pass-through charging. When a device is attached to the battery pack and the battery pack is being charged from a power outlet, the device will be charged to 100% first and then the battery pack will begin to charge.
Easy to Use
To begin charging, plug in a USB charging cable like the included USB to Micro USB charging cable to the USB output port (larger rectangular port) on the battery pack and connect the opposite end of your charging cable (whether Micro USB or other) to your smartphone, tablet or other electronic device. Your device will immediately begin to charge. For recharging the battery pack itself, plug a Micro USB charger into the Micro USB port of the battery pack.
Safe Charging
Official Samsung lithium ion batteries are built-in to ensure an optimal charging experience for a range of Samsung or non-Samsung devices.
Status Monitoring
The Fast Charge Battery Pack has 4 LED indicators that display remaining charge when the status button next to the light is pressed. The LEDs also light up when the battery pack is charging and blink to indicate how close the battery is to being fully charged.
Note:
Specifications
Compatibility
Galaxy S7, Galaxy S7 edge
Full Specifications
Color
Black
Compatibility
Galaxy S7, Galaxy S7 edge
Included in Box
Battery Pack
USB to Micro USB Charging Cable
Quick Start Guide