24" Class Full HD IPS LED Monitor (23.8" Diagonal) 24MP48HQ-P

Full HD IPS Display

IPS (In-Plane Switching) technology highlights the performance of liquid crystal displays. Response times are shortened, color reproduction is improved, and users can now view the screen at virtually any angle.

On-Screen Control

On-Screen Control puts a host of essential settings into a handy window for quick, easy access. Volume, brightness, picture mode presets, Screen Split and more can now be adjusted with just a few clicks of the mouse.

Screen Split 2.0

Customize your monitor layout for multitasking with the latest version of LG Screen Split. Resize and display multiple windows at once, with 14 options including four different picture-in-picture (PIP) choices.

Sleek Design

The panel's slim and sleek design is about form meeting function. The reduction of panel depth adds a sharp, clean look to a workspace at the same time frees up space on your desktop.

Reader Mode

Reducing blue light to help lessen eye fatigue, Reader Mode provides optimal conditions for reading. With just a click of a mouse, eye strain can be reduced, and you can more comfortably read your display.

Manufacturer Part Number
24MP48HQ-P
EAN/UPC
0719192199682,719192199682,8806087597134,8806087598698,8806087287912
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL SPECIFICATIONS

Screen Size Class (diagonal): 23.8"
Panel Type: IPS
Color Gamut (CIE1931): 72%
Color Depth (Number of Colors): 16.7M colors
Pixel Pitch (mm): 0.2745mm x 0.2745mm
Response Time: 5 ms
Refresh Rate: 60 Hz
Aspect Ratio: 16:9
Brightness (cd/m2): 250 cd/m2
Contrast Ratio: Mega
Viewing Angle: 178 / 178
Surface Treatment: Anti-Glare, 3H

INPUTS/OUTPUTS

HDMI 2.0: Yes
D-Sub: Yes

POWER

Type: Adapter
Input: 100~240V, 50/60Hz
Normal On (EPA 6.0): 22W

SPECIAL FEATURES

Picture Mode: Yes
Reader Mode: Yes
Original Ratio: Yes
PIP: Yes
PBP: Yes
Color weakness: Yes
Flicker Safe: Yes
Six Axis Control: Yes
Smart Energy Saving: Yes
4 Screen Split: Yes
On Screen Control: Yes

DIMENSIONS/WEIGHT

Without Stand (WxHxD): 21.6" x 2.5" x 13"
With Stand (WxHxD): 21.6" x 7.4" x 16.1"
Shipping Dimensions (WxHxD): 24.4" x 15.7" x 4.5"
With Stand Weight: 6.2 lbs
Shipping Weight: 9.1 lbs.

STANDARD

TCO: Yes (6.0)
UL(cUL): Yes
TUV-type: Yes
FCC-B, CE: Yes
EPA 6.0: Yes, 6.0
ErP: Yes
EPEAT: Yes (Gold)
Windows: Yes (win10)

WARRANTY / UPCL

UPC: 719192199682