FirePro S7150 Server Graphic Card

The AMD FirePro™ S7150 server GPU with Multiuser GPU technology delivers virtualized graphics that enable a simple, secure and cost effective solution for high performance virtual workstations. AMD FirePro™ S7150 server GPU allows IT managers to address up to 16 users per GPU, with each user having an equal share of its performance. Since no user licensing fees are required to use AMD’s virtualization solution, the AMD FirePro™ S7150 server GPU provides outstanding performance-per-dollar for GPU virtualization, and organizations can realize the economic benefits of desktop virtualization by moving physical server, devices to the data center. The AMD FirePro™ S7150 GPU represents a new, easy and safe way of virtualizing your office environment

Manufacturer Part Number
100-505721
EAN/UPC
0840777074497,840777074497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
2560 Stream Processors
40 Compute Units
28 nm
Graphics Core Next (GCN)
Interface: PCI-Express 3.0
Memory: 256 bit Memory Bus
GDDR5 Memory Type
8GB Size
Floating-Point: 3.77 TFLOPS Single Precision Performance
250 GFLOPS Double Precision Performance
API: OpenGL® 4.4
OpenCL 2.0
DirectX® 11.1
VDI: VMware ESX
Feature: AMD Multiuser GPU Technology
AMD PowerTune
ECC Memory Support (Error Correcting Code)
Passive Cooling for zero-noise operation
Unified Driver Architecture
Cooling: Heatsink
Form Factor: 1 Part Slot Occupied
4.376*9.5 Dimension/Inch
FH/FL
Power Consumption: 150 W
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL,VCCI, RoHS and WEEE
System Requirement:
400 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
8GB System Memory
1 x 6-pin AUX Power Connector
Microsoft® Windows 8.1, Windows® 7, and Linux® (32- or 64-bit)
PGS Retail Pack
Accessory: 1x Extender Bracket