AMD FirePro 2270 Graphic Card

The AMD FirePro™ 2270 comes with support for a variety of connectivity options, including DVI, VGA and DisplayPort. The 2250 and the 2270 boards both measure 6.6” x 2.3. The FirePro™ 2270 GPU features 512 MB of DDR3 memory, 15 W of maximum power, and a PCIe 2.1 bus. AMD FirePro™ 2270 includes support for OpenGL 4.1, Direct X 11. AMD wants to be a leader in the market by always looking for best performance at every segment -- high, low, and mid-range -- and we're also trying to be the best price performer in the market.

Manufacturer Part Number
100-505971
EAN/UPC
0840777074596,840777074596,4895106279292
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: PCI-Express 2.1
Memory:
GDDR3 Memory Type
9.6 GB/s Bandwidth
512MB Size
Displays: 2 Outputs
Output: 1x DMS-59
Resolution: 2560*1600@60Hz Pixel DisplayPort Resolution
1920*1200@60Hz Pixel Single Link DVI Resolution
2048*1536@85Hz Pixel D-sub Resolution
API:
OpenGL® 4.1
DirectX® 11
Feature:
AMD Eyefinity
Low Power Consumptioin
Flexible Output Configurations
Passive Cooling for zero-noise operation
Low Profile Design
Unified Driver Architecture
Cooling: Heatsink
Form Factor:
1 Part Slot Occupied
2.3*6.6 Dimension/Inch
HH/HL(Low Profile)
Power Consumption:
17 W
8 W Idle
MTBF Hours: 500K+
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL, VCCI, RoHS, WEEE
System Requirement:
350 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
512MB System Memory
Microsoft® Windows® 8, 7, Vista, XP (32/64-bit), Server 2008 R2 (64-bit) or Linux® (32/64-bit)
DVD-ROM Drive (or Internet Access) for Software Installation
PGS Retail Pack Accessory:
2x DVI to D-Sub Dongle
1x DMS-59 to Dual DVI Cable
Low Profile Bracket
Driver Disc
Quick Installation Guide