FirePro S7000 Graphic Card

AMD FirePro™ S7000 is AMD's second generation multifunctional server card and one of the industry's only single-slot solution aimed at high density VDI deployments, high performance compute and high performance workstation applications in a server environment. AMD is the only company offering a single-slot passively cooled server graphics card. AMD AMD FireProTM< S7000 is a high density RemoteFX solution for both Windows Server2008 and Server 2012. It will also support both Citrix XenServer and VMware ESXi and ESX for direct GPU pass-through support.

Manufacturer Part Number
100-505966
EAN/UPC
4895106279261,0840777074565,840777074565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
1280 Stream Processors
28 nm 
Graphics Core Next (GCN)
Interface: PCI-Express 3.0
Memory:
256 bit Memory Bus
GDDR5 Memory Type
154 GB/s Bandwidth
4GB Size
Floating-Point:
2.4 TFLOPS Single Precision Performance
152 GFLOPS Double Precision Performance
Displays: 1 Outputs
Output: 1x DisplayPort 1.2
Resolution: 4096*2160 Pixel DisplayPort Resolution
API:
OpenGL® 4.4
OpenCL 1.2
DirectX® 12
Shader Model 5.0
VDI:
RemoteFX
VMware ESX
Citrix XenServer
Feature:
AMD PowerTune
AMD ZeroCore Power Technology
AMD STREAM Technology
AMD SKY Technology
Full 30-bit Display Pipeline
8, 10, 16-bit Per Pixel Color Component Output
D.O.P.P
Certified Applications
Cooling: Heatsink
Form Factor:
1 Part Slot Occupied
11.5 Dimension/Inch
FH/FL
Power Consumption: <150 W
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL, VCCI, RoHS, WEEE
System Requirement:
450 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
2048MB System Memory
1 x 6-pin AUX Power Connector
Microsoft® Windows® 8, 7, Vista, XP (32/64-bit), Server 2008 R2 (64-bit), Server 2012 or Linux® (32/64-bit)
10 CFM Airflow Cooling
DVD-ROM Drive (or Internet Access) for Software Installation
PGS Retail Pack Accessory: 1x DisplayPort to DVI Passive Cable (Single-Link)