FirePro S400 Synchronization Module

The ATI FirePro™ S400 synchronization module allows AMD FirePro™ 3D workstation graphics cards to be used in demanding applications that require synchronization to external sources (Genlock) or synchronization of 3D rendering of multiple GPUs in different systems (Framelock). The combination of these capabilities with AMD FirePro™ graphics accelerators means that an even wider set of applications can benefit from the award-winning AMD FirePro™ line.
Based on a dedicated processor design, the ATI FirePro™ S400 ensures frame-accurate synchronization for video walls, multiscreen presentations, 3D visual simulators, etc.

Manufacturer Part Number
100-505981
EAN/UPC
0840777074589,840777074589,4895106279285
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

External Connectors
: 2x RJ-45 Connectors for Inter-system Framelock Support
1x BNC Connector for House SYNC Signal Input
Feature:
Framelock / Genlock Support 
Support up to 4GPUs per Module
Field-Upgradeable Firmware Solution
Enable 3, 4 or 6 Display Configurations with AMD Eyefinity Multi-Display Technolog
House SYNC Support for Analog (Black Burst) and Digital (SDI, TTL)
Optimized for Broadcast, Video, Editing, Visualization, Simulation and Rich Display Applications
Support either PCI or PCI Express Slots for Mechanical Mounting
Unified Driver Architecture
Graphics Products Support:
AMD FirePro™ W9100, AMD FirePro™ W9000, AMD FirePro™ W8100, AMD FirePro™ W8000
AMD FirePro™ W7100, AMD FirePro™ W7000, AMD FirePro™ V7900
AMD FirePro™ V7900 SDI
Form Factor:
1 Part Slot Occupied
FH/HL
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL, VCCI, RoHS, WEEE
System Requirement:
450 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
512 MB System Memory
Microsoft® Windows® 8, 7, Vista, XP (32/64-bit), Server 2008 R2 (64-bit) or Linux® (32/64-bit)
DVD-ROM Drive (or Internet Access) for Software Installation
Accessory:
Driver Disc
Quick Installation Guide
4 x GPU Communication Ribbon Cables