AMD FirePro 2270 Graphic Card

The FirePro™ 2270 GPU features 1 GB of DDR3 memory, 17W of maximum power, and a PCIe 2.1X16 interface bus. AMD FirePro™ 2270 includes support for OpenGL 4.1, Direct X 11, Shader Model 5.0. AMD FirePro™ 2270 is the most energy efficient, low profile dual display solution available that supports DisplayPort, DVI and VGA.

Manufacturer Part Number
100-505970
EAN/UPC
4895106279407
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: PCI-Express 2.1
Memory:
GDDR3 Memory Type
9.6 GB/s Bandwidth
1GB Size
Displays: 2 Outputs
Output: 1x DMS-59
Resolution: 2560*1600@60Hz Pixel DisplayPort Resolution
1920*1200@60Hz Pixel Single Link DVI Resolution
2048*1536@85Hz Pixel D-sub Resolution
API:
OpenGL® 4.1
DirectX® 11
Feature:
AMD Eyefinity
Low Power Consumptioin
Flexible Output Configurations
Passive Cooling for zero-noise operation
Low Profile Design
Unified Driver Architecture
Cooling: Heatsink
Form Factor:
1 Part Slot Occupied
2.3*6.6 Dimension/Inch
HH/HL(Low Profile)
Power Consumption:
17 W
8 W Idle
MTBF Hours: 500K+
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL, VCCI, RoHS, WEEE
System Requirement:
350 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
512MB System Memory
Microsoft® Windows® 8, 7, Vista, XP (32/64-bit), Server 2008 R2 (64-bit) or Linux® (32/64-bit)
DVD-ROM Drive (or Internet Access) for Software Installation
PGS Retail Pack Accessory:
2x DVI to D-Sub Dongle
1x DMS-59 to Dual DVI Cable
Low Profile Bracket
Driver Disc
Quick Installation Guide