Document Scanner ScanSnap SV600

The ScanSnap SV600 Contactless scanner provides a new perspective on document scanning. Easily scan newspapers, magazines, documents or books directly without cutting or damaging them.

ScanSnap SV600

  • One-button overhead scanning technology
  • Scans bound material and flat documents
  • Scans an A3 size area in less than 3 seconds
  • CCD optic with fast LED illumination
  • Book curve image-flattening technology
  • Erase finger from image function
  • Auto crop, de-skew and rotation features
  • Auto page-turn detection sensor
  • Timed interval scanning mode
  • USB 2.0 connectivity
  • Searchable PDF, PDF and JPEG creation
  • Single scan multiple document cropping function

Manufacturer Part Number
PA03641-B305
EAN/UPC
0097564308802,097564308802
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name ScanSnap SV600 General Technical Specifications Scanner Type: Over Head system, simplex scanning

Scanning Modes: Color, Grayscale, Monochrome, Automatic (color, grayscale, monochrome detection)
Image Sensor: Lens reduction optics / color CCD x 1
Light Source: (White LED + lens illumination) x 2
Optical Resolution: Horizontal scanning: 285 to 218 dpi,
Vertical scanning: 283 to 152 dpi (1)
Scanning Speed
(A3 landscape)(2): Auto Mode(3): "Better mode" or "Best mode": 3 seconds / page
Normal Mode: Color / Grayscale: 150 dpi, Monochrome: 300 dpi
3 seconds / page(4)
Better Mode: Color / Grayscale: 200 dpi, Monochrome: 400 dpi
3 seconds / page(4)
Best Mode: Color / Grayscale: 300 dpi, Monochrome: 600 dpi
3 seconds / page (4)
Excellent Mode: Color / Grayscale: 600 dpi, Monochrome: 1,200 dpi
3 seconds / page(4)
Document Size: Automatically recognizes document size,
A3 (landscape), A4 (landscape), A5 (landscape)
A6 (landscape), B4 (landscape), B5 (landscape), B6 (landscape), Post Card,
Business Card, Double Letter (landscape), Letter, Legal (landscape) and Customized size (Max: 432 x 300 mm (17.0 x 11.8 in.),
Min: 25.4 x 25.4mm (1 x 1 in.)(5)
Document Thickness: 30 mm (1.18 in.) or less
How to Start Scanning(6): Select one of the below.
1. Normal scan: Press "Scan" button for every page
2. Timed interval Scanning (Timed Mode)
3. Page turning detection
Interface(7): USB 2.0 / USB 1.1 (connector B Type)
Image Processing functions: Deskew by text on document,
Auto paper size detection, Auto image rotation,
Auto color detection, Book image correction(8)
Multiple document detection(9)
Magnification in Vertical Scanning
(length): ± 1.5 %
Power Requirement: AC 100 V to 240 V, 50 Hz / 60 Hz
Power Consumption: During operation: 20 W or less
During sleep mode: 2.6 W or less
During standby: 0.4 W or less
Operation Environment: Temperature: 5 °C to 35 °C (41 °F to 95 °F)
Relative humidity: 20 to 80 % (Non-condensing)
Dimensions ( W x D x H ): 210 mm x 156 mm x 383 mm
Device Weight: 3 kg (6.61 lb.)
Environmental compliance: ENERGY STAR® / RoHS / EPEAT Silver Compliant
Driver: Specific driver:
* Does not support Twain/ISIS®
Inbox Contents: AC cable, AC adapter, USB cable, Background Pad, Setup DVD-ROM, Nuance® Power PDF Standard / Nuance® PDF Converter for Mac DVD-ROM, Extenders (x2)

  • Optical resolution differs due to different scanning single on the same document.
  • Scanning speed may vary due to the system environment used.
  • Switch between "Better mode" and "Best mode" depends on the length of the document, A4 (portrait): 200 dpi, A6 size or below: 300 dpi
  • Time between actual start of scanning (scanning pad) and finish scanning.
  • For documents of thickness over 5 mm, the maximum document size is 400 x 300 mm.
  • When performing continuous scanning, time is needed for the scanning head to return to its original position.
  • Compatible with USB 3.0 port but connection will run as USB 2.0 speed.
  • Automatically correct distortion caused by the curve of an opened book or magazine.
  • Digitize multiple documents by automatically cropping several documents in one scan.

ScanSnap SV600 System Requirements for PC

Compatible Operating Systems
Windows® 10
(32-bit / 64-bit)_(1) 8 / 8.1
(32-bit / 64-bit)_(1) 7
(32-bit / 64-bit)
SP1 or later Vista®
(32-bit / 64-bit)
SP2 or later XP
(32-bit)
SP3 or later Driver
/Applications(2): ScanSnap Manager V6.5: Supported: Supported: Supported: Supported: Supported
ScanSnap Organizer V5.5: Supported: Supported: Supported: Supported: Supported
ScanSnap Receipt V1.5: Supported: Supported: Supported: Supported: Not supported
CardMinder™ V5.2: Supported: Supported: Supported: Supported: Supported
ABBYY FineReader for ScanSnap™ 5.0: Supported: Supported: Supported: Supported: Supported
Scan to Microsoft® SharePoint® 3.4 / 5.0: Supported: Supported: Supported: Supported: Supported
Nuance® Power PDF Standard: Please refer to the website of Nuance Communications, Inc. for the latest support information
Hardware
Requirements(3): CPU(4): Intel® Core™ i5 2.5 GHz or higher
Memory Capacity(4): 64-bit: 4 GB or more
32-bit: 4 GB or more
Display: 1,024 × 768 pixels or higher: 800 x 600 pixels or higher
Disk Capacity(5): 4.350 MB free hard disc space for installation
DVD ROM Drive: Required for installation(6)
USB Port(4)(7): USB 2.0 / USB 1.1

  • Operate as a desktop application.
  • Please refer to the ScanSnap website for latest support information.
  • The ScanSnap device may not work if the connected computer does not meet these requirements.
  • Scanning speeds may drop if recommended CPU, memory capacity and USB 1.1 requirements are not met.
  • Microsoft .NET Framework 3.5 SP1 will be installed (requires 500 MB of disk space) together with ScanSnap Manager, ScanSnap Organizer or CardMinder for systems that do not have .NET Framework 3.5 SP1 installed. When using “Scan to Google Drive” with ScanSnap Manager/ScanSnap Organizer, users also need to install either .NET Framework 4 or in-place updates of .NET Framework 4.
  • Operating systems listed in this table are the only ones supported. Please refer to the ScanSnap Support site for latest support information.
  • ScanSnap operates on both USB 2.0 and USB 3.0 without any difference in performance.

*System requirements may change depending on the duration of support and the support policy of the companies that make the software listed in the table above.

System Requirements for Mac
Compatible Operating Systems
OS X v10.11 OS X v10.10 OS X v10.9(1) OS X v10.8(2) Mac OS X v10.7(3) Interface
/Applications(4): ScanSnap Manager for Mac V6.3: Supported: Supported: Supported: Supported: Supported
ScanSnap Organizer for Mac V1.1: Supported: Supported: Supported: Supported: Supported
ScanSnap Receipt for Mac V1.5: Supported: Supported: Supported: Supported: Supported
CardMinder™ for Mac V5.2: Supported: Supported: Supported: Supported: Supported
ABBYY FineReader for ScanSnap™ 5.0: Supported: Supported: Supported: Supported: Supported
ABBYY FineReader Express
Edition for Mac 8.3: Supported: Supported: Supported: Supported: Supported
Nuance® PDF Converter for Mac: Please refer to the website of Nuance Communications, Inc. for the latest support information
Hardware
Requirements(5): CPU(6): Intel® Core™ i5 2.5 GHz or higher
Memory Capacity(6): 4 GB or more
Display: 1,024 x 768 pixels or higher
Disk Capacity: 2,480MB free hard disk space for installation
DVD-ROM Drive: Required for Installation(7)
USB Port(6)(8): USB 2.0 / USB 1.1

  • OS X v10.9.5 or later recommended.
  • OS X v10.8.5 recommended.
  • Mac OS X v10.7.5 recommended.
  • Operating systems listed in this table are the only ones supported. Please refer to the ScanSnap Support site for latest information.
  • The ScanSnap device may not work if the connected computer does not meet this requirement.
  • Scanning speeds may drop if recommended CPU, memory capacity and USB 1.1 requirements are not met.
  • If you have no DVD-ROM drive, please visit the following website:http://scansnap.fujitsu.com/g-support/en/
  • ScanSnap operates on both USB 2.0 and USB 3.0 without any difference in performance.

*System requirements may change depending on the duration of support and the support policy of the companies that make the software listed in the table above.

Rack2-Filer Smart V1.0 / Magic Desktop V1.0 System Requirements : (1)(2)


Compatible Operating Systems
Windows® 10
(32-bit / 64-bit)(3) 8 / 8.1
(32-bit / 64-bit)(3) 7
(32-bit / 64-bit)
SP1 or later Vista®
(32-bit / 64-bit)
SP2 or later XP
(32-bit)
SP3 or later Hardware
Requirements: CPU: Intel® Pentium® 4 1.8 GHz or higher (Recommended: Intel® Core™ 2 Duo 2.2 GHz or higher)
Memory Capacity: 2 GB or more (Recommended: 4 GB or more)
Display: 1,024 x 768 pixels or higher
Disk Capacity: System Drive(4): ------: (5)------: 64-bit: 2 GB or more: 64-bit: 2 GB or more: ------
System Drive(4): (5)------: 32-bit: 850 MB or more
Installation Drive: 1GB or more disc space for each software*
*Additional space is required for the data created by Rack2-Filer Smart and Magic Desktop
Supported Scanners: ScanSnap SV600, iX500, S1500, S1300i, S1300, S1100
Supported Mobile Devices: iOS: Model: iPad series, iPhone series (4 or later), iPod touch series (4th generation or later)
OS: iOS 4.3 or later
Applications: Rack2-Filer Smart for iOS 1.1.0 or later
Android: Model: ARM compatible processor
OS: Android OS 2.2 or later
Memory Capacity: 512 MB or more
Applications: Rack2-Filer Smart for Android 1.1.1 or later

  • Operating systems listed in this table are the only ones supported. Please refer to the Rack2-Filer Smart Web Site and the Magic Desktop Web Site for latest support information.
  • When installing Magic Desktop, Internet connection is required.
  • Rack2-Filer Smart and Magic Desktop runs as a desktop application
  • This is the free capacity required when .NET Framework 4 or later is not installed.
  • Disk capacity is not necessary as Microsoft® .NET Framework 4.5 is included in Windows® 8.