fi-7460 Sheetfed Scanner

Manufacturer Part Number
PA03710-B055
EAN/UPC
0097564308772,097564308772
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description fi-7460 Functional Specifications Image Sensor Type: Color CCD (Charge Coupled Device) x 2 (front x 1, back x 1)
Light Source: White LED Array x 4 (front s, back x2)

Multifeed Detection: Ultrasonic multi-feed detection sensor x 1, Paper detection sensor
Optical Resolution: 600 dpi
Output Format(1): Color (24-bit): 50 to 600 dpi
(adjustable by 1 dpi increments), 1,200 dpi (driver)(2)
Grayscale (8-bit)
Monochrome
Output Color Depth: Color: 24-bit, Grayscale: 8-bit, Monochrome: 1-bit
Internal Video Processing: 4,096 levels (12-bit)
Image Processing Functions: Multi image output, Automatic color detection, Blank page detection, Dynamic threshold (iDTC), Advanced DTC, SDTC, Error diffusion, De-Screen, Emphasis, Halftone, Dropout color (None /Red /Green /Blue /White / Saturation /Custom), sRGB output, Hole punch removal, Index tab cropping, Split image, De-Skew, Edge correction, Vertical streaks reduction, Cropping, Dither, Static threshold
Scanning Speed(3)
(A4 Landscape): Color(4)
Grayscale(4)
Monochrome(5): Simplex: 60 ppm, Duplex: 120 ipm
(200 dpi / 300 dpi)
Scanning Speed(3)
(A4 Portrait): Color(4)
Grayscale(4)
Monochrome(5): Simplex: 50 ppm, Duplex: 100 ipm
(200 dpi / 300 dpi)
Paper chute capacity (A4 Landscape)(6): 100 Sheets (A4: 80 g/m² or 20 lb.)
Daily Duty Cycle: 9,000 Pages
Document Size: Minimum: 50.8 mm x 69 mm (2 in. x 2.72 in.)
Maximum(7): 304.8 mm x 431.8 mm (12 in. x 17 in.)
Long page scanning(8): 304.8 mm x 5,588 mm (12 in. x 220 in. )
Paper Weight
(Thickness)(9): Letter: 27 to 413 g/m² (7.2 to 110.6 lb.)
A8 sheets: 128 to 209 g/m² (34.3 to 56.1 lb.)
Card: Up to 1.4 mm (10)
Interface: USB 3.0 / USB 2.0 / USB 1.1 (backward compatible)
Minimum PC Specification: PaperStream IP i5 2.5 MHz Processor, 4 GB RAM
Physical Specifications Power Requirements: 100 to 240 VAC ± 10 %
Power Consumption: Operating: 36 W or less, Sleep mode: 1.4 W or less,  Auto Standby(OFF) mode: Less than 0.35 W
Dimensions (WxDxH)(11): 380 mm x 209 mm x 168 mm (14.96 in. x 8.23 in. x 6.61 in.)
Weight: 7.6 kg (16 lb.) or less
Environmental Compatibility: ENERGY STAR® / RoHS 
Operating Environment: Temperature: 5 °C to 35 °C (41 °F to 95 °F )
Relative Humidity: 20 % - 80 % (non-condensing)
Included Items: ADF paper chute, AC cable, AC adapter, USB cable, Setup DVD-ROM
Included Software / Drivers: PaperStream IP (TWAIN/ISIS), Software Operation Panel, Error Recovery Guide, PaperStream Capture, ScanSnap Manager for fi Series(12), 2D Barcode for PaperStream(12), Scan to Microsoft SharePoint(12), ABBYY FineReader for ScanSnap(12), Scanner Central Admin Agent
Options: Post Imprinter (Back-side)
Supported Operating Systems : Windows® 10 (32-bit/64-bit), Windows® 8 / 8.1 (32-bit/64-bit), Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows Server® 2012 (64-bit), Windows Server® 2012 R2 (64-bit), Windows Server® 2008 (32-bit/64-bit), Windows Server® 2008 R2 (64-bit)

  • Selectable maximum density may vary depending on the length of scanned document.
  • When scanning at high resolution (over 600 dpi), some limitations apply to the size of the document that could be scanned, depending on system environment.
  • Actual scanning speeds are affected by data transmission and software processing times.
  • Indicated speeds are from using JPEG compression.
  • Indicated speeds are from using TIFF G4 compression.
  • Maximum capacity varies, depending upon paper weight.
  • The minimum scanning area only applies to using the ADF.
  • It becomes the following specifications with resolution.
    200 dpi or less : 220 in. (5,588 mm)
    300 dpi or less : 215 in. (5,461 mm)
    400 dpi or less : 160 in. (4,064 mm)
    600 dpi or less : 106.3 in. (2,700 mm)
  • The paper weight only applies to using the ADF.
  • Capable of scanning up to 3 cards at a time. (Note: does not set more than one embossed card at a time.)
  • Excluding the ADF paper chute and Stacker.
  • The software can be downloaded from the website designated in the Setup DVD-ROM.