SUB Subwoofer System

Soul-shaking sound.

Listen down deep

Fills an entire room with thick layers of deep, bottomless sound that let you hear and feel every chord, kick, splash and roll. You won’t just hear the difference our wireless subwoofer makes — you’ll feel it in your bones.

All sound, zero vibration

Two force-cancelling speaker drivers positioned face-to-face means all the sound and energy from the music comes through loud and clear, and none of it is lost in cabinet buzz or rattle.

One-button setup

No wiring. No programming. Press one button, follow the simple prompts on your Controller and the system automatically adjusts audio settings to perfectly balance your SUB and the paired Sonos component for a flawlessly optimized, whole-room listening experience.

Wherever you want it

Because it’s wireless and designed to perform perfectly, whether positioned horizontally or vertically, you can put the SUB anywhere you want in the room—even lying flat under a couch.

Access all your music

Pre-loaded Internet radio stations, free of charge

Get over 100,000 free radio stations, shows, and podcasts, all for free. And you can tune in without turning on your computer: browse for stations, or type in specific call letters or a radio host you love.

Endless music from the most popular online music services

Sonos works seamlessly with Apple Music, Spotify, Pandora, Deezer, Radio by TuneIn, SiriusXM, Google Play Music, SoundCloud, Amazon Music, iHeartRadio, Rhapsody, Rdio, Qobuz, TIDAL and downloads from any service offering DRM-free tracks. (Service availability varies by region.)

Computer-free music playback

Get instant access to millions of songs and thousands of radio stations without ripping, downloading, or even turning on a computer. Sonos connects directly to these services over the Internet and then streams the music to the rooms of your choice.

Play the music on your computer in any room

Play music stored on up to 16 PCs, Macs or NAS (Network Attached Storage) devices on your home network, supporting the most popular audio formats, from iTunes® to MP3.

Other cool features

Force-canceling speakers

Eliminate cabinet buzz and rattle.

Multiple orientations

Place it anywhere in the room, even lying flat under a couch.

Manufacturer Part Number
SUBG1US1BLK
EAN/UPC
0878269002338,878269002338
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Amplifier

Two Class-D digital amplifiers perfectly tuned to match the speaker drivers and acoustic architecture.

Speakers

Two force-cancelling speaker drivers positioned face-to-face for deeper, richer sound and zero cabinet buzz or rattle.

Dual acoustic ports

Carefully tuned to enhance the SUB performance.

Frequency response

Plays down to 25 Hz.

All digital sound

All filter settings, active equalization, and time alignment are done digitally through state-of-the-art DSP (Digital Signal Processing) circuitry for zero-loss audio quality and energy.

Automatic equalization

The system automatically adjusts audio settings to perfectly balance your SUB and the paired Sonos component to ensure amazing sound quality.

Networking*

Wireless connectivity

Works on your home WiFi network with any 802.11b/g, 2.4GHz broadcast capable router.
Also works on SonosNet, a secure AES encrypted, peer-to-peer wireless mesh network dedicated exclusively for your Sonos system to reduce WiFi interference.

Ethernet Port

A single Ethernet port that can connect the SUB to a wired home network.

General

Weight

36.3 lbs (16kgs)

Dimensions (H x W x D)

15.3 x 15.8 x 6.2in. (389 x 402 x 158mm)

Package contents

Sonos SUB, AC Power Cord, Warranty and Regulatory Booklet, and Quick-Start Guide.

Power Supply

AC 100-240V, 50-60 Hz

Storage temperature

4°F to 158°F (-20°C to 70°C)

Operating temperature

32°F to 104°F (0°C to 40°C)

Side panel button

Join Household

Side panel LEDs

Indicate SUB status

Product finish

Premium white gloss; premium black gloss.

Multiple orientations

Stand upright or lay flat for flexible placement.

Rubber and felt feet

Built-in rubber feet; optional felt feet included.

Multi-language support

Sonos System Software supports : Danish, Dutch, English, French, German, Italian, Japanese, Norwegian, Simplified Chinese, Spanish, Swedish and Brazilian Portuguese.

Supported devices

SUB works with all Sonos amplified components: CONNECT:AMP/ZP120/ZP100; PLAY:5/ZonePlayer S:5; PLAY:3; PLAY:1; PLAYBAR. Does not work with the non-amplified Sonos CONNECT/ZP90/ZP80.