The Stingray III is an enterprise-grade POS device compatible with a variety of Microsoft Windows operating systems; featuring an all-in-one flexible; modular design. With interchangeable touchscreens to allow for easy customization and unlimited mounting options; the Stingray III is perfect for retail; quick service restaurant (QSR) and hospitality industries. Multiple; powerful processor options meet specific needs of each business. Equipped with a range of powered and regular COM and USB interfaces; the Stingray III; enables operators to connect to all peripherals needed; including additional external customer displays such as those in a QSR drive-thrus; chip and PIN payment terminals and printers.
Note:
MODEL NO.
JS-970WS0070
CPU
Intel® CoreTM i5-4590T vProTM Processor (6 MB cache,
2.0 GHz up to 3.0 GHz with Intel® Turbo Boost Technology)
CHIP SET
Intel® Q87
VIDEO CONTROLLER
Intel® HD Graphics 4600 (built-in CPU)
MEMORY
16 GB
DISPLAY & TOUCH PANEL
15 inch, XGA (1024 x 768), LED backlit, projective capacitive touch panel
INTERFACE
COM
- x 3 (RJ type 10 pin, x 2 powered COM +5V or 12V)
Video
- x 1 (display port)
LAN
- x 1 (RJ-45, 10BASE-T / 100BASE-TX / 1000BASE-T)
USB 2.02
- x 2 (I/O panel) + x 2 (on the display unit)
USB 3.02
- x 2 (I/O panel)
Powered USB 12V2
- x 1
Powered USB 24V2
- x 1
USB for wireless communication2
- x 1 in the display unit for WiFi or Bluetooth USB dongle
Cash Drawer
- x 2 (24V-RJ type 6 pin)3
Audio
- Line out, mic in (microphone jack 3.5 DIA)
SD Card Slot4
- x 1
External Storage I/F for RAID
- x 1 eSATAp (5V) for storage in stand
SPEAKER
2 x 1W
FAN
With fan
POWER SUPPLY
AC adapter (place in the stand)
Input 100V-240V AC, 50/60 Hz
Output 19VDC, 9.48 A
HINGE ANGLE
Tilt: 20 - 90 degrees
Swivel: 15 degrees to both right and left
PHYSICAL DIMENSIONS (W X D X H)
367mm x 291mm x 374mm {14.4" x 11.5" x14.7"}
FOOTPRINT DIMENSIONS (W X D)
245mm x 243mm {9.6" x 9.6"}
WEIGHT
Approx. 11.3kg (approx. 24.9 lb.)
OPERATION ENVIRONMENT
Temperature: 5°C to 40°C (41°F to 104°F)8
Humidity: 15% to 85% RH (no condensation)
STORAGE ENVIRONMENT
Temperature: - 30°C to 60°C (- 22°F to 140°F)
Humidity: 10% to 90% RH
SUPPORTED OPERATING SYSTEM
Windows 7 Professional for Embedded Systems
SHUT DOWN BATTERY
Li-Ion battery pack