Core XJ-V110W DLP Projector

CASIO’s Laser & LED Hybrid Light Source

Entering a new era of Solid State Illumination Light Source Projectors.

In 2010, CASIO became the first company in the world to develop a Laser & LED Light Source for projectors. Developed in response to the environmental, economic and utilitarian needs of the era, this Solid State Illumination Light Source technology is being quickly diffused throughout the projector industry as the new light source standard. CASIO can look forward to continued growth in an expanding market as the leading manufacturer of Solid State Illumination Light Source Projectors.

Laser & LED Light Source Technology

It began with CASIO’s original development of an optical engine combining a high-luminance blue laser with a red LED. The high projection efficiency realized through outstanding energy-saving technologies and optical block optimization led to achievement of high brightness projection and lower energy consumption as compared with mercury lamp systems and other solid-state light sources. Product downsizing was achieved, moreover, with the help of freer design layouts and original high-density mounting technologies. The unique evolution of projectors that promise to establish new standards for the next generation continues.

 

Manufacturer Part Number
XJ-V110W
EAN/UPC
0079767468835,079767468835
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: XJ-V110W
Brightness: 3500 ANSI lumens
Contrast ratio: 20,000 : 1
Estimated life of light source: Up to 20,000 hours (warranty 6,000hours)
Keystone correction: Auto:+30° (Manual:±30°)
Focusing: —
Projection lens: 1.5X manual zoom, manual focus, F 2.31~2.73 / f 18.9~27.2
Projection screen size: 35 to 300-inch
Projection throw ratio: 1.32 to 1.93:1 @60inch
Lens offset: 33%
Projection system: DLP® chip × 1, DLP® system
Display element: Chip Size:WXGA 0.65-inch DLP® chip
Number of Pixels: 1,024,000 pixels (1,280 × 800)
Color reproduction: Full color (up to 1.07 billion colors)
RGB Display resolution:

  • Real:WXGA (1,280 × 800)
  • Maximum: UXGA (1,920 × 1,200) resizing

RGB Computer input terminal: RGB 15-pin mini D-Sub × 1
RGB Output terminal: —
Digital HDMI input terminal: HDMI Type A × 1 (HDCP support, audio signal support)
Video input Signal system: —
Video input Input terminal: —
Audio input terminal: 3.5 mm stereo mini jack × 1
Audio output terminal: 3.5 mm stereo mini jack × 1 (variable audio output)
Speaker: —
Other terminals USB host: —
Other terminals USB function: —
Other terminals Control terminal: RS-232C (D-Sub 9 pin) × 1
Other terminals LAN terminal: —
Internal memory: —
Wireless compatibility: —
Power source: 100 to 240V AC, 50/60Hz
Power consumption Light Output7 when Light Control is On:

  • Power Saving Level:1 leaves:155W
  • Power Saving Level:7 leaves:80W
Power consumption Light Output7 when Light Control is Off:
  • Bright: 190W
  • Normal: 165W

Power consumption Standby power*: 0.12W

*1 When “Disable” is specified for “Remote On.”
*2 For wireless remote control.