CASIO’s Laser & LED Hybrid Light Source
Entering a new era of Solid State Illumination Light Source Projectors.
In 2010, CASIO became the first company in the world to develop a Laser & LED Light Source for projectors. Developed in response to the environmental, economic and utilitarian needs of the era, this Solid State Illumination Light Source technology is being quickly diffused throughout the projector industry as the new light source standard. CASIO can look forward to continued growth in an expanding market as the leading manufacturer of Solid State Illumination Light Source Projectors.
Laser & LED Light Source Technology
It began with CASIO’s original development of an optical engine combining a high-luminance blue laser with a red LED. The high projection efficiency realized through outstanding energy-saving technologies and optical block optimization led to achievement of high brightness projection and lower energy consumption as compared with mercury lamp systems and other solid-state light sources. Product downsizing was achieved, moreover, with the help of freer design layouts and original high-density mounting technologies. The unique evolution of projectors that promise to establish new standards for the next generation continues.
Note:
Model: XJ-V100W
Brightness: 3000 ANSI lumens
Contrast ratio: 20,000 : 1
Estimated life of light source: Up to 20,000 hours (warranty 6,000hours)
Keystone correction: Auto:+30° (Manual:±30°)
Focusing: —
Projection lens: 1.5X manual zoom, manual focus, F 2.31~2.73 / f 18.9~27.2
Projection screen size: 35 to 300-inch
Projection throw ratio: 1.32 to 1.93:1 @60inch
Lens offset: 33%
Projection system: DLP® chip × 1, DLP® system
Display element: Chip Size:WXGA 0.65-inch DLP® chip
Number of Pixels: 1,024,000 pixels (1,280 × 800)
Color reproduction: Full color (up to 1.07 billion colors)
RGB Display resolution:
RGB Computer input terminal: RGB 15-pin mini D-Sub × 1
RGB Output terminal: —
Digital HDMI input terminal: HDMI Type A × 1 (HDCP support, audio signal support)
Video input Signal system: —
Video input Input terminal: —
Audio input terminal: 3.5 mm stereo mini jack × 1
Audio output terminal: 3.5 mm stereo mini jack × 1 (variable audio output)
Speaker: —
Other terminals USB host: —
Other terminals USB function: —
Other terminals Control terminal: RS-232C (D-Sub 9 pin) × 1
Other terminals LAN terminal: —
Internal memory: —
Wireless compatibility: —
Power source: 100 to 240V AC, 50/60Hz
Power consumption Light Output 7 when Light Control is On:
Power consumption Standby power*: 0.12W
Dimensions (including Projections): 299 (W) × 299 (D) × 97 (H) mm
Weight: 3.5kg
Security compatibility: Kensington-compatible, power-on password
Other functions: —
Main accessories: Wireless remote control, Test Batteries(AAA-size × 2*2), AC Power Cord, Warranty, Safety Precautions
*1 When “Disable” is specified for “Remote On.”
*2 For wireless remote control.