Core XJ-V10X DLP Projector

Manufacturer Part Number
XJ-V10X
EAN/UPC
0079767468811,079767468811
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model

  • XJ-V10X

Display

  • Technology: 0.55" DLP® chip (XGA)
  • Resolution: 1,024 x 768 pixels (XGA)

Illumination technology

  • Type: Laser and LED hybrid technology
  • Service life: Up to 20,000 hours
  • Brightness: 3,300 AL

Picture

  • Contrast: 20,000 : 1
  • Colour depth: Up to 1.07 billion (full colour)

Projection lens

  • Technology: 1.5x optical zoom
  • Projection ratio (viewing distance:width): 1.66-2.42:1
  • Offset: 50 %
  • Min. distance: 0.83 m
  • Focus: Manual

Projection

  • Size of the projection screen:: 30" (0.76 m) to 300" (7.62 m)
  • Viewing distance 60" screen: 1.95 m to 2.87 m
  • Viewing distance 100" screen: 3.33 m to 4.85 m

Keystone correction

  • Vertical (manual): + 30°/ ± 30°
  • Vertical (automatic): + 30°

Interfaces

  • Computer: 1 x 15-pin D-Sub (VGA)
  • Digital input: HDMI port
  • Audio:
    Input terminal: 3.5 mm stereo mini jack x1
    Output terminal: 3.5 mm stereo mini jack x1 (variable audio input)
  • Control inputs: RS-232C
  • Other/further inputs:
    Micro-USB type B: firmware update

Extended functions

  • Direct power on, direct power off, rear projection, freeze, blank screen, ceiling mounting, (4x M4), digital zoom (2x), presentation timer, password protection feature

Computercompability

  • Max. resolution (compressed):
    Computer: 1,920 x 1,200 pixels (VGA)
    Digital input: 1,920 x 1,080 pixels (Full HD 1080p)

Included with accessories

  • Mains cable, IR remote controls (YT-150), quick guide, warranty card

General

  • Dimensions (W x H x D): 299 x 97 x 299 mm
  • Casing/colour: White
  • Operating temperature: 5 – 35°C
  • Warranty:
    1. When used for less than 12 hours per day:
    - Projector: three years
    - Light source: five years or 10,000 hours 1
    2. When used continuously for more than 12 hours per day:
    - Projector: two years
    - Light source: two years or 6,000 hours 1