320W 2.1ch Sound Bar with Wireless Subwoofer and Bluetooth Connectivity

Adaptive Sound Control

Adaptive Sound Control identifies what's playing and automatically adjusts the sound mode to create the ideal audio experience.

TV Remote Compatibility

Select LG Sound Bars work with the remotes from eight leading TV brands* for more convenience and less clutter.

Sound Sync Wireless

Simply link your LG Sound Bar with your compatible LG HDTV wirelessly via Bluetooth®.

HDMI Connectivity

Pass-through the video and audio using the HDMI input to the TV in high definition.

Manufacturer Part Number
SH5B
EAN/UPC
0719192604926,719192604926
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT HIGHLIGHTS

Bluetooth Streaming: Yes
Adaptive Sound Control (ASC): Yes
Sound Sync Wireless: Yes
HDMI Connectivity: Yes
Wireless Active Subwoofer: Yes

GENERAL

Channels: 2.1ch
Total Power: 320W

FEATURES

Bluetooth Remote App (Android): Yes
Bluetooth Stand-By: Yes
Auto Music Play (BLE): Yes
Auto Volume Leveler: Yes
Audio Return Channel (ARC): Yes
3D Video Pass: Yes
SIMPLINK: Yes

AUDIO SOUND MODE

Standard: Yes
Cinema: Yes
User EQ: Yes

AUDIO FORMAT

LPCM: Yes
Dolby Digital: Yes
DTS Digital Surround: Yes
FLAC (Up to 192kHz): Yes
OGG (Up to 48kHz): Yes
WAV: Yes
MP3: Yes
WMA: Yes

SPEAKER

Front: 60Wx2 (tweeter x 2)
Subwoofer: 200W (wireless)

CONNECTIVITY

Wireless Active Subwoofer: Yes
Bluetooth 4.0: Yes
LG TV Sound Sync (Bluetooth): Yes
LG TV Sound Sync (Optical): Yes
HDMI® Out: Yes
HDMI® Input: 1
Optical Input: 1
USB Host: Yes
Portable In (3.5mm): Yes
SIMPLINK (HDMI CEC): Yes

POWER

Soundbar Power Consumption: 22W
Soundbar Standby Power Consumption: Less than 0.5W
Subwoofer Power Consumption: 33W
Subwoofer Standby Power Consumption: Less than 0.5W

DIMENSIONS / WEIGHT

TV Matching: 43" and above
Sound Bar (WxHxD): 37.20" x 2.09" x 3.35"
Subwoofer (WxHxD): 6.73" x 12.6" x 9.92"
Soundbar Net Weight: 5.73 lbs
Subwoofer Net Weight: 9.26 lbs
Shipping Size (WxHxD): 37.24" x 17.05" x 8.78"
Shipping Weight: 20.06 lbs

INCLUDED ACCESSORIES

Remote Control: Yes
Batteries: Yes
Optical Cable: Yes
Wall Mount Bracket: Yes

WARRANTY / UPC

Limited Warranty: 1 Year Parts and Labor
UPC: 719192604926