AMD FirePro S9050 Graphic Card

Each AMD FirePro™ S9050 server GPU is capable of delivering up to 3.23 TFLOPS of peak single-precision and up to 806 GFLOPS of peak double-precision floating-point performance, with 12GB GDDR5 memory and at a maximum power consumption of 225 watts. For customers undertaking projects with intense processing and accuracy requirements, like computational fluid dynamics and structural mechanics, numeral analytics and molecular dynamics, AMD FirePro™ S9050 GPUs feature full error correcting code (ECC) memory support on internal and external memory.

Manufacturer Part Number
100-505985
EAN/UPC
0840777074558,840777074558,4895106279254
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
1792 Stream Processors
28 nm 
Graphics Core Next (GCN)
Interface: PCI-Express 3.0
Memory:
384 bit Memory Bus
GDDR5 Memory Type
264 GB/s Bandwidth
12GB Size
Floating-Point:
3.23 TFLOPS Single Precision Performance
806 GFLOPS Double Precision Performance
Displays: 1 Outputs
Output: 1x DisplayPort 1.2
Resolution: 4096*2160 Pixel DisplayPort Resolution
API:
OpenGL® 4.4
OpenCL 1.2
DirectX® 12
VDI:
RemoteFX
VMware ESX
Citrix XenApp
Feature:
AMD PowerTune
AMD ZeroCore Power Technology
ECC Memory Support (Error Correcting Code)
AMD STREAM Technology
AMD SKY Technology
Full 30-bit Display Pipeline
8, 10, 16-bit Per Pixel Color Component Output
Passive Cooling for zero-noise operation
Unified Driver Architecture
Cooling: Heatsink
Form Factor:
2 Part Slot Occupied
4.376*10 Dimension/Inch
FH/FL
Power Consumption: 225 W
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL,VCCI, RoHS and WEEE
System Requirement:
750 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
2048MB System Memory
1 x 8-pin AUX Power Connector
Microsoft® Windows® 8.1 , 7 (32/64-bit), Server 2008 R2 SP1, 2012 R2 or Linux® (32/64-bit)
PGS Retail Pack Accessory: 1x DisplayPort to DVI Passive Cable (Single-Link)