AMD FirePro W7100 Graphic Card

The Ultimate Engineering and Media & Entertainment solution.
AMD FirePro™ W7100 graphics cards deliver high-end graphics performance and special features engineering and creative professionals need to take their projects to the next level.

  • 8GB GDDR5 memory
  • 256-bit memory interface
  • 160 GB/s memory bandwidth
  • DirectGMA support
  • Four DisplayPort 1.2 outputs
  • AMD Eyefinity multi-display technology
  • 4K display resolution (up to 4096x2160)
  • 1,792 stream processors (28 CUs)
  • 3.3 TFLOPS peak single precision
  • 206 GFLOPS peak double precision

Manufacturer Part Number
100-505975
EAN/UPC
0840777074657,840777074657,4895106279353
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
1792 Stream Processors
28 nm 
Graphics Core Next (GCN)
Interface: PCI-Express 3.0
Memory: 256 bit Memory Bus
GDDR5 Memory Type
160 GB/s Bandwidth
8GB Size
Floating-Point: 3.3 TFLOPS Single Precision Performance
206 GFLOPS Double Precision Performance
Displays: 4 Outputs
Output: 4x DisplayPort 1.2
1x 3D Connector
Framelock / Genlock Connector
Resolution: 4096*2160 Pixel DisplayPort Resolution
2560*1600 Pixel Dual Link DVI Resolution
1920*1200 Pixel Single Link DVI Resolution
API: OpenGL® 4.4
OpenCL 2.0
DirectX® 12
Shader Model 5.0
Feature:
GeometryBoost
AMD PowerTune
AMD ZeroCore Power Technology
Framelock / Genlock Support
FreeSync Technology
AMD Eyefinity 2.0
Full 30-bit Display Pipeline
8, 10, 16-bit Per Pixel Color Component Output
HydraVision
Quad HD Display (4K*2K Support)
DirectGMA Support
Discrete Digital Multi-Point Audio(DDMA)
Projector Overlap Support
Bezel Compensation
Partially Resident Texture (PRT)
Video Codec Engine (VCE)
D.O.P.P
AMD HD3D Technology
Certified Applications
AutoDetect Technology
Unified Driver Architecture
Cooling: Fan Cooling
Form Factor:
1 Part Slot Occupied
4.376*9.6 Dimension/Inch
FH/FL
Power Consumption: <150 W
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL,VCCI, RoHS and WEEE
System Requirement:
650 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
2048MB System Memory
1 x 6-pin AUX Power Connector
32 -bit and 64-bit for Microsoft Windows 7, Windows 8, Windows 8.1 and Linux
DVD-ROM Drive (or Internet Access) for Software Installation
PGS Retail Pack Accessory:
2x DisplayPort to DVI Passive Cable (Single-Link)
1x Dual Extender Bracket
Driver Disc
Quick Installation Guide
Sapphire PGS Mini Brochure