AMD FirePro W5000 Graphic Card

AMD FirePro™ W5000™ is the most powerful midrange workstation graphics card ever created, delivering significantly better performance than the competing card against a wide set of measurements. For example, it has the ability to process up to 1.65 billion triangles per second, allowing a designer to easily interact and render 3D models, while the competing solution is only able to process up to 0.41 billion triangles per second (up to 4 times less). In addition, with double the graphics memory (2GB vs 1GB of the competitor) and a memory bandwidth that is up to 2.5 times faster than the competitor, moderately complex models will be no match for the AMD FirePro™ W5000. It’s the ideal solution for professionals working with a broad range of applications, moderately complex 3D models and datasets.

Manufacturer Part Number
100-505978
EAN/UPC
0840777074688,840777074688,4895106279384
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:768 Stream Processors
28 nm 
Graphics Core Next (GCN)
Interface: PCI-Express 3.0
Memory:
256 bit Memory Bus
GDDR5 Memory Type
102.4 GB/s Bandwidth
2GB Size
Floating-Point:
1.27 TFLOPS Single Precision Performance
79.2 GFLOPS Double Precision Performance
Displays: 3 Outputs
Output:
1x Dual-Link DVI
2x DisplayPort 1.2
1x 3D Connector
Intra-System Framelock Connector
Resolution:
4096*2160 Pixel DisplayPort Resolution
2560*1600 Pixel Dual Link DVI Resolution
1920*1200 Pixel Single Link DVI Resolution
API:
OpenGL® 4.4
OpenCL 1.2
DirectX® 12
Shader Model 5.0
Feature:
AMD CrossFire Pro
GeometryBoost
AMD PowerTune
AMD ZeroCore Power Technology
Intra-System Framelock Support
AMD Eyefinity 2.0
Stream Computing
Full 30-bit Display Pipeline
8, 10, 16-bit Per Pixel Color Component Output
HydraVision
Low Power Consumptioin
Quad HD Display (4K*2K Support)
DirectGMA Support
Discrete Digital Multi-Point Audio(DDMA)
Projector Overlap Support
Bezel Compensation
Partially Resident Texture (PRT)
Video Codec Engine (VCE)
D.O.P.P
AMD HD3D Technology
Certified Applications
AutoDetect Technology
Unified Driver Architecture
Cooling: Fan Cooling
Form Factor:
1 Part Slot Occupied
4.376*7.25 Dimension/Inch
FH/HL
Power Consumption: <75 W
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL,VCCI, RoHS and WEEE
System Requirement:
450 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
2048MB System Memory
Microsoft® Windows® 8, 7, Vista, XP (32/64-bit), Server 2008 R2 (64-bit) or Linux® (32/64-bit)
DVD-ROM Drive (or Internet Access) for Software Installation
AMD Retail Pack Accessory:
1x DisplayPort to DVI Active Cable (Single-Link)
1x CrossFire Pro Connector
1x 3D Stereoscopic Bracket
Quick Installation Guide
PGS Retail Pack Accessory:
1x DisplayPort to DVI Active Cable (Single-Link)
1x DVI to D-Sub Dongle
1x CrossFire Pro Connector
1x 3D Stereoscopic Bracket
Driver Disc
Quick Installation Guide
Sapphire PGS Mini Brochure