RP2 Retail System Model 2030

Get reliable, robust performance from the HP RP2 Retail System, a stylish, compact, and easily serviceable touchscreen All-in-One (AiO) that's deployable across your business as a customer self-service solution or operator station.

Manufacturer Part Number
M5V08EA#ABH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features

Operating system : FreeDOS 2.0
Processor family : Intel® Pentium® processor
Processor : Intel® Pentium® J2900 with Intel HD Graphics (2.41 GHz, 2 MB cache, 4 cores)
Chipset : Chipset integrated on processor
Form factor : All-in-one
Environmental : Low halogen

Memory

Memory, standard: 4 GB 1600 MHz DDR3 SDRAM (1 x 4 GB)
Memory slots : 1 SODIMM

Storage

Hard drive description : 500 GB 7200 rpm SATA

Graphics

Graphics: Intel® HD Graphics

Expansion features

Ports:

4 RJ-50 (power configurable)
1 USB 3.0
3 USB 2.0
3 USB 2.0 (on display)
1 powered 12V USB
1 powered 24V USB
1 cash drawer
1 DisplayPort
1 RJ-45
(Available options include RJ-50 to DB9 adapter cables (either 1 meter or 2 meters in length))
Display : 35,56 cm (14") diagonal wide-aspect display with projected capacitive touch technology

Media devices

Audio : DTS Studio Sound audio management technology with line-out/headphone and line-in/microphone ports on I/O panel. Two internal speakers on display head

Power and operating requirements

Power : 180 W, 89% efficient, active PFC
Operating temperature range : 10 to 35°C
Operating humidity range : 20 to 85% RH

Dimensions and weight

Dimensions (W x D x H): 35.59 x 22.53 x 36.62 cm
Weight: 6.83 kg
(With stand)

Security management

Security management : HP Keyed Cable Lock Kit (optional)

What's included

Warranty : 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.