Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features
Operating system : Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family : Intel® Core™ i5 processor
Processor : Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset : Intel® Q170
Form factor : All-in-one
Environmental : Low halogen
Memory
Memory, standard: 8 GB DDR4-2133 SDRAM (1 x 8 GB)
Memory slots : 2 SODIMM
Storage
Internal drive bays : One 6,35 cm (2.5’’); Two M.2
Hard drive description : 256 GB SATA SSD
Graphics
Graphics: Intel® HD Graphics 530
Expansion features
Ports:
Display Head (bottom)3 Powered 12 Volt USB
1 Powered 24 Volt USB
2 USB 2.0
2 USB 3.0
2 RS-232
1 DisplayPort 1.2
1 cash drawer
1 RJ-45
1 audio line in
1 audio line out
Display Head (top, left, right)3 USB for peripheral integration
Display : 39,62 cm (15.6") diagonal wide aspect (16:9), HD, anti-glare, anti-fingerprint, projected capacitive 10-point touchscreen (1366 x 768)
Expansion slots:
(M.2 2230 slot for WLAN. M.2 2280 slot for SSD)
Media devices
Audio : Conexant CX5001 Audio codec. Integrated high-performance 2x2.2W internal speakers, stereo headphone jack re-taskable for line-out, microphone jack-in, re-taskable for line-in.
Communication features
Network interface: LANIntel® I219-LM Ethernet Connection
Power and operating requirements
Energy efficiency : ENERGY STAR® certified and EPEAT® Gold
Power : 230 W, up to 89% efficient, active PFC
Dimensions and weight
Dimensions (W x D x H): 395.6 x 222.3 x 395.6 mm
(With compact stand)
Weight: 4.4 kg
(Starting weight without stand. Exact weight depends on configuration.)
Security management
Security management : Intel® Data Protection Technology for Transactions; HP RP9 Biometric Fingerprint reader (optional); HP BIOSphere with Sure Start; HP Touchpoint Manager; Security lock slot; TPM 1.2 (Trusted Platform Module); Hood sensor; Kensington Lock (optional); Serial, USB enable/disable (via BIOS); Power-on password (via BIOS); Setup password (via BIOS); Automatic drive lock; Secure erase (via BIOS)
What's included
Warranty : 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.