An exceptionally elegant all-in-one for retail and hospitality
Deliver a stylish and engaging experience to your customers with the modern, versatile HP RP9 Retail System, an All-in-One (AiO) that combines powerhouse performance with reliable engineering.
Make a big impression in a small footprint
Note:
Form Factor All-in-one
Operating Systems Windows Embedded POSReady 7 64-bit
Processors Intel® Pentium® G4400 with Intel HD Graphics 510 (3.3 GHz, 3 MB cache, 2 cores)
Chipset Intel® Q170
Memory 4 GB DDR4-2133 SDRAM
(Transfer rates up to 2133 MT/s)
Memory Slots 2 SODIMM
Internal Storage 500 GB SATA (7200 rpm)
Display 15.6" diagonal wide aspect (16:9), HD, anti-glare, anti-fingerprint, projected capacitive 10-point touchscreen (1366 x 768)
Graphics Integrated: Intel® HD Graphics (Intel® Pentium® processors uses Intel HD Graphics 530)
Audio Conexant CX5001 Audio codec. Integrated high-performance 2x2.2W internal speakers, stereo headphone jack re-taskable for line-out, microphone jack-in, re-taskable for line-in.
Communications Intel® I219-LM Ethernet Connection
Expansion Slots 1 M.2 2230; 1 M.2 2280
(M.2 2230 slot for WLAN. M.2 2280 slot for SSD)
Ports and Connectors Display Head (bottom): 3 Powered 12 Volt USB; 1 Powered 24 Volt USB; 2 USB 2.0; 2 USB 3.0; 2 RS-232; 1 DisplayPort 1.2; 1 cash drawer; 1 RJ-45; 1 audio line in; 1 audio line out
Display Head (top, left, right): 3 USB for peripheral integration
Internal Drive Bays One 2.5"; Two M.2
Software The HP RP9 G1 Retail System ships with a variety of software titles including: HP Client Security Manager, Discover HP Touchpoint Manager, Microsoft Security Essentials, HP Support Assistant, HP ePrint Driver, HP Recovery Manager. Please refer to this product's Quick Spec document for a full list of preinstalled software.
Security Management Intel® Data Protection Technology for Transactions; HP BIOSphere with Sure Start; HP Touchpoint Manager; Security lock slot; TPM 1.2 (Trusted Platform Module); Hood sensor; Serial, USB enable/disable (via BIOS); Power-on password (via BIOS); Setup password (via BIOS); Automatic drive lock; Secure erase (via BIOS)
Management Features Intel® vPro™ Technology capable
Power 230 W, up to 89% efficient, active PFC
Dimensions (W x D x H) 15.6 x 8.8 x 11.5 in
395.6 x 222.3 x 395.6 mm
(With compact stand)
Weight 9.7 lbs
4.4 kg
(Starting weight without stand. Exact weight depends on configuration.)
Environmental Low halogen
Energy Efficiency Compliance ENERGY STAR® certified and EPEAT® Gold
Warranty 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.