RP9 G1 Retail System

An exceptionally elegant all-in-one for retail and hospitality

Deliver a stylish and engaging experience to your customers with the modern, versatile HP RP9 Retail System, an All-in-One (AiO) that combines powerhouse performance with reliable engineering.

Make a big impression in a small footprint

  • Create a welcoming point of contact for your customers with a contemporary design that has edge-to-edge, 39,62 cm (15.6”) diagonal, 10-point multi-touch glass and optional integrated peripherals.
Powerhouse performer
  • Deploy the system—available with 6th generation Intel® processors, M.2 storage, a bay for a 6,35 cm (2.5”) SSD or HDD, efficient DDR4 memory, and wired or wireless network connectivity—anywhere you need a reliable, high-performance All-in-One.
Versatility for every demand
  • Customize each system for your specific usability requirements—in a kiosk, on a counter or a pole—with mounting and hardware options. Choose your processor, operating system, peripherals, and more.
Designed and tested to work as hard as you do
  • Make a confident IT choice with a reliability-tested system that has built-in security and manageability, a stable 5-year lifecycle for consistent, staggered installations, and is backed by a 3-year limited warranty and optional HP Care Pack.

Manufacturer Part Number
V8L66EA#ABH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor All-in-one
Operating Systems Windows Embedded POSReady 7 64-bit
Processors Intel® Pentium® G4400 with Intel HD Graphics 510 (3.3 GHz, 3 MB cache, 2 cores)
Chipset Intel® Q170
Memory 4 GB DDR4-2133 SDRAM
(Transfer rates up to 2133 MT/s)
Memory Slots 2 SODIMM
Internal Storage 500 GB SATA (7200 rpm)
Display 15.6" diagonal wide aspect (16:9), HD, anti-glare, anti-fingerprint, projected capacitive 10-point touchscreen (1366 x 768)
Graphics Integrated: Intel® HD Graphics (Intel® Pentium® processors uses Intel HD Graphics 530)
Audio Conexant CX5001 Audio codec. Integrated high-performance 2x2.2W internal speakers, stereo headphone jack re-taskable for line-out, microphone jack-in, re-taskable for line-in.
Communications Intel® I219-LM Ethernet Connection
Expansion Slots 1 M.2 2230; 1 M.2 2280
(M.2 2230 slot for WLAN. M.2 2280 slot for SSD)
Ports and Connectors Display Head (bottom): 3 Powered 12 Volt USB; 1 Powered 24 Volt USB; 2 USB 2.0; 2 USB 3.0; 2 RS-232; 1 DisplayPort 1.2; 1 cash drawer; 1 RJ-45; 1 audio line in; 1 audio line out
Display Head (top, left, right): 3 USB for peripheral integration
Internal Drive Bays One 2.5"; Two M.2
Software The HP RP9 G1 Retail System ships with a variety of software titles including: HP Client Security Manager, Discover HP Touchpoint Manager, Microsoft Security Essentials, HP Support Assistant, HP ePrint Driver, HP Recovery Manager. Please refer to this product's Quick Spec document for a full list of preinstalled software.
Security Management Intel® Data Protection Technology for Transactions; HP BIOSphere with Sure Start; HP Touchpoint Manager; Security lock slot; TPM 1.2 (Trusted Platform Module); Hood sensor; Serial, USB enable/disable (via BIOS); Power-on password (via BIOS); Setup password (via BIOS); Automatic drive lock; Secure erase (via BIOS)
Management Features Intel® vPro™ Technology capable
Power 230 W, up to 89% efficient, active PFC
Dimensions (W x D x H) 15.6 x 8.8 x 11.5 in
395.6 x 222.3 x 395.6 mm
(With compact stand)
Weight 9.7 lbs
4.4 kg
(Starting weight without stand. Exact weight depends on configuration.)
Environmental Low halogen
Energy Efficiency Compliance ENERGY STAR® certified and EPEAT® Gold
Warranty 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.