Privacy Filter for Microsoft Surface Book

3M privacy and protection products work simply and beautifully on most of today's touch-enabled devices to help protect your screens, and help keep the information displayed on them private. Thinner and more responsive to touch than ever offered before from 3M, our custom-cut privacy filters give your high-resolution screen side view protection from visual hackers.

Manufacturer Part Number
PFNMS001
EAN/UPC
0051128006566,051128006566
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Anti-Glare‎:  Yes‎
Anti-Reflective‎:  No‎
Catalog Number‎:  PFNMS001‎
Color‎:  Black‎
Device Brand‎:  Microsoft‎
Device Model Name‎:  Surface Book‎
Device Type‎:  Laptops‎
Durable Screen Protection‎:  Yes‎
Filter Type‎:  Frameless‎
Orientation‎:  Landscape‎
Privacy‎:  Yes‎
Reduces Glare‎:  Yes‎
Scratch Resistant‎:  Yes‎
Screen Attachment‎:  Adhesive Strips‎
Touch Compatibility‎:  Touch‎
Viewing Area Dimensions (width x height)‎:  12 1/8" x 8 1/2"‎
Viewing Area Dimensions - Metric (width x height)‎