HyperX Impact SODIMM - 64GB Kit (4x16GB) - DDR4 2133MHz

HyperX Impact DDR4 SODIMM

Impact your game with HyperX® Impact DDR4 SODIMM. XMP-ready in capacities of up to 64GB HyperX Impact DDR4 automatically overclocks to the highest frequency published, up to 2400MHz, without the need to adjust system BIOS settings, to support platforms that use Intel’s latest CPU technologies. Run cool, quiet and efficiently with instant top-level performance and lower voltage. HyperX Impact DDR4 has a slim form factor and features a sleek black design with matching PCB.

Manufacturer Part Number
HX421S14IBK4/64
EAN/UPC
0740617252330,740617252330
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD): 14 cycles
Row Cycle Time (tRCmin): 46.5ns(min.)
Refresh to Active/Refresh Command Time (tRFCmin): 350ns(min.)
Row Active Time (tRASmin): 32.75ns(min.)
Maximum Operating Power: TBD W
UL Rating: 94 V - 0
Operating Temperature: 0°C to +85°C
Storage Temperature: -55°C to +100°C