i-SENSYS LBP151dw Laser Printer

i-SENSYS LBP151dw

The i-SENSYS LBP151dw is a fast, compact, PCL-ready, Wi-Fi and mobile-enabled black and white laser printer that’s affordably priced and ideal for a wide range of uses.

Manufacturer Part Number
0568C009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print speed

Single sided: Up to 27 ppm (A4)
Double sided: Up to 15 ipm (A4)

Printing method

Monochrome laser beam printing

Print quality

Up to 1200 x 1200 dpi

Print resolution

Up to 600 x 600 dpi

Warm-up time

Approx. 15 seconds or less from power on

First Page Out Time

Approx. 8 seconds

Recommended Monthly Print Volume

500 - 2,000 pages per month

Duty cycle

Max. 15,000 pages per month¹

Print margins

5 mm-top, bottom, left and right

Advanced printing features

Google Cloud Print Ready
iOS: Canon PRINT Business app
Android; Mopria certified, Canon Print Service Plug-in, Canon PRINT Business app

MEDIA HANDLING

Paper input (Standard)

250-sheet cassette
1-sheet multi-purpose tray

Paper input (Option)

-

Paper output

100-sheet face down, 1 sheet face up

Media types

Plain paper, Recycled Paper, Heavy Paper,
Label, Envelope, Transparecy

Media sizes

Cassette (Standard and optional)
A4,B5,A5,LGL,LTR,EXECUTIVE,STATEMENT,FOOLSCAP,16K,OFFICIO,B-OFFICIO,M-OFFICIO,GLTR,GLGL,AFLS,Envelop: COM10,Monarch,C5,DL
Custom sizes (Width:76.2 to 216mm Length: 210 to 356mm)
Multi-purpose tray:
A4,B5,A5,LGL,LTR,EXECUTIVE,STATEMENT,FOOLSCAP,16K,OFFICIO,B-OFFICIO,M-OFFICIO,GLTR,GLGL,AFLS,Envelop: COM10,Monarch,C5,DL
Custom sizes (Width:76.2 to 216mm Length: 127 to 356mm)

Media weights

Cassette: 60 to 163 g/m²
Multi-purpose tray: 60 to 163 g/m²

Double sided printing

Automatic (A4/LTR/LGL/OFFICIO/B-OFFICIO/M-OFFICIO/FLS, 60 to 105 g/m²)

GENERAL FEATURES

Power requirements

220-240V (±10%) 50/60Hz (±2Hz)

Power consumption

Maximum: Approx. 1120W or less
Active: Approx. 260W or less
Standby: Approx. 2.6W or less
Sleep: Approx.1.1W or less¹
Power switch off: 0.5W or less
Typical Electricity Consumption (TEC): 0.7kWh/week
Idle time required to enter sleep mode: 1-30 min (default: 1 min)
Idle time required to enter Auto Shutdown: 4 hours (default)

Noise level

Sound power¹
Active: 66 dB or less
Standby: Inaudible
Sound pressure¹
Active: 52 dB
Standby: Inaudible

Dimensions (W x D x H)

390 mm x 365 mm x 245 mm

Weight

Approx. 8.6 kg

Operating environment

Temperature: 10 to 30ºC (50 to 86ºF)
Humidity 20 to 80% RH (no condensation)

Control panel

5 LED indicators, 4 operation keys

CONTROLLER

Processor Speed

400MHz

Memory

512MB

Printer Languages

UFRII (Ultra Fast Rendering), PCL5e, PCL6

Fonts

45 PCL fonts

Interface and connectivity

USB 2.0 High-Speed, 10BASE-T/100 BASE-TX, Wireless 802.11b/g/n

Software and Printer Management

Remote User Interface (RUI),
SSID Tool,
Toner Status Tool,
iW Management Console: Server-based software for centralised management of a fleet of devices

Operating Systems Compatibility

Windows® 10 / Windows® 8.1 / Windows® 8 / Windows® 7 / Server® Vista / Server® 2012R2 / Server® 2012 / Server® 2008R2 / Server® 2008 / Server® 2003R2 / Server® 2003
Mac OS X version 10.5.8 & up
Linux¹/Citrix

CONSUMABLES

All-in-One cartridges

Standard: Cartridge 737 (2,400 pages¹)²