Lockable Tablet Stand for iPad - Desk or Wall Mountable - Steel Tablet Enclosure

Securely mount your 9.7" iPad to create a sleek POS system or interactive marketing kiosk. Now you can safely secure your tablet in a locked enclosure and mount it on a table, desk or wall. This secured tablet holder for iPad is the perfect way to utilize your tablet as an interactive marketing kiosk, educational tool, product display or a multitude of other applications. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Turn your tablet into an interactive marketing tool or POS system

Imagine all the ways you could use a self-standing tablet in your organization. Greet clients with helpful information. Connect customers to your own app to enhance the user experience. Or, use a tablet as a sleek point-of-sale (POS) system.

The attractive metal enclosure provides an impressive display unit to showcase your own apps or new products and services. The home button is covered, allowing you to direct users to specific information or apps, while preventing them from navigating the tablet at their leisure.

Keeps your tablet safe and secure

On a wall or desk surface, the secure enclosure lets you create an interactive user experience while protecting your tablet. Simply slide your iPad into the steel enclosure to help protect it from loss or damage. The holder supports Apple iPad and iPad Air, with 9.7" screen size. The lock guards against theft, with a secure locking mechanism. While your tablet is in use, you can be sure it’s held safely and securely in place in the enclosure.

Durable construction and easy setup

The tablet holder’s robust, solid-steel construction provides maximum durability, protection, and stability. It’s easy to mount to your desk, table or wall, to provide security and a comfortable viewing position, and the lockable enclosure can be mounted directly to a VESA compatible monitor mount for easy adjustability. 

The SECTBLTPOS is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
SECTBLTPOS
EAN/UPC
0065030863742,065030863742
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information Warranty: 2 Years
Hardware VESA Hole Pattern(s): 100x100 mm
Performance Display Rotation: 360°
Maximum Display Size: 9.7"
Maximum Tablet Thickness: 0.5 in [13 mm]
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Height: 7.9 in [200.5 mm]
Product Width: 12.3 in [312 mm]
Packaging Information Shipping (Package) Weight: 5.1 lb [2.3 kg]
What's in the Box Included in Package:

  • 1 - front plate
  • 1 - rear plate
  • 2 - keys
  • 1 - 2.5 mm Allen key
  • 4 - 2.5 mm hex screws
  • 6 - 45x15x2 mm EVA pads
  • 4 - 19x16x3 mm EVA pads
  • 2 - 25x100x15 mm EVA pads
  • 2 - 12x100x15 mm EVA pads
  • 1 - mounting bracket
  • 1 - instruction manual