Dual Monitor Sit-to-stand Workstation

Turn your desk into a sit-stand workspace with easy height adjustment and a dual monitor mount. This dual-monitor sit-to-stand workstation lets you enhance your productivity and comfort, by giving you a dual-display work space that’s easy to adjust according to your desired working position.Go from sit to stand, with one touchWith one touch, you can switch your position from sitting to standing or vice versa, to keep a balanced level of movement throughout the day. The workstation features an advanced pneumatic spring that makes it easy to raise or lower the platform. Whether you want to sit or stand while you’re working, it’s easy to adjust the standing desk to match your exact height requirements, instead of selecting from pre-determined heights.You can also adjust the tension of the spring according to the weight of monitors, laptops and other components on the platform, to make raising or lowering the workstation even easier.Boost your productivity, with multi-monitor efficiencyAdding two monitors to a single workstation gives you the additional screen space you need to simplify multitasking and maximize productivity. Using two displays makes it easier to reference material on one display while working on another, saving you the time and hassle of having to flip back and forth between documents. The monitor arms offer a wide range of motion on several axes, giving you the freedom to place your displays side by side, spread apart, back to back, or anywhere in between. For viewing longer pages or blocks of code without having to scroll down the screen, the dual arm also supports landscape-to-portrait display rotation for each monitor.A cost-effective ergonomic solutionCreate a more ergonomic work environment at a fraction of the cost of a standing desk. Instead of replacing your conventional seated desk, you can simply place this compact sit-to-stand workstation on your existing work space and clamp the rear of the base to your desk.Flexible use and spacious setupThe sit-stand workstation lets you optimize your desk area, and it’s easy to integrate it into your current layout by simply setting it on your desk, tabletop or other stable work surface (minimum 26 in. depth).The workstation provides lots of space for writing notes or placing accessories on its base and features a large keyboard tray that accommodates your keyboard and mouse, so it’s perfect for any business or home office workspace.The BNDSTSDUAL is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
BNDSTSDUAL
EAN/UPC
0065030865340,065030865340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty 2 Years

# of displays supported 2

One-touch height adjustment Yes

VESA Hole Pattern(s) 75x75 mm

VESA Hole Pattern(s) 100x100 mm

Wallmountable No

Display Rotation 360°

Height Adjustment Yes

Maximum Arm Extension 18.7 in [474 mm]

Maximum Display Size 24in

Maximum Height Extension 16.6 in [421 mm]

Pan +/- 90°

Swivel / Pivot 360° around the support post, 180° at the shoulder, 360° at the elbow

Tilt +/- 90°

Weight Capacity 19.2 lb [8.7 kg]

Color Black

Enclosure Type Steel and Plastic

Product Weight 52.6 lb [23.8 kg]

Shipping (Package) Weight 58 lb [26.2 kg]