Single Monitor Sit-to-stand Workstation

Turn your desk into a sit-stand workspace with easy height adjustment and monitor mount. This sit-to-stand workstation offers an easy way to enhance your productivity and comfort, by giving you a work space with a built-in monitor mount that’s easy to adjust according to your desired working position.

Go from sit to stand, with one touch

With one touch, you can switch your position from sitting to standing or vice versa, to keep a balanced level of movement throughout the day. The workstation features an advanced pneumatic spring that makes it easy to raise or lower the platform. Whether you want to sit or stand while you’re working, it’s easy to adjust the standing desk to match your exact height requirements, instead of selecting from pre-determined heights.

You can also adjust the tension of the spring according to the weight of monitors, laptops and other components on the platform, to make raising or lowering the workstation even easier.

Improve your viewing angle, with hassle-free monitor adjustment

The included monitor mount features a support post that’s 11.89 in. (302 mm) tall, for a much greater height-adjustment range than a typical monitor stand can provide. For viewing longer pages or blocks of code without having to scroll down your screen, the LCD arm also supports landscape-to-portrait display rotation.

Mounting your displays on a support post above the desk surface enables you to adjust your display height independently of your sit-to-stand workstation. You can also easily adjust position and viewing angles, for an ergonomic work environment.

A cost-effective ergonomic solution

Create a more ergonomic work environment at a fraction of the cost of a standing desk. Instead of replacing your conventional seated desk, you can simply add this compact sit-to-stand workstation to your existing work space.

Flexible use and spacious setup

The sit-stand workstation lets you optimize your desk area, and it’s easy to integrate it into your current layout by simply setting it on your desk, tabletop or other stable work surface (minimum 26 in. depth).

The workstation provides lots of space for writing notes or placing accessories on its base and features a large keyboard tray that accommodates your keyboard and mouse, so it’s perfect for any business or home office workspace.

The BNDSTSPIVOT is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
BNDSTSPIVOT
EAN/UPC
0065030865357,065030865357
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty 2 Years

# of displays supported 1

One-touch height adjustment Yes

VESA Hole Pattern(s) 75x75 mm

VESA Hole Pattern(s) 100x100 mm

Wallmountable No

Display Rotation 360°

Height Adjustment Yes

Maximum Display Size 30in

Swivel / Pivot 360° around the support post

Tilt +90° / -15°

Weight Capacity 24.3 lb [11 kg]

Product Weight 47.5 lb [21.5 kg]

Shipping (Package) Weight 51.7 lb [23.4 kg]