Sit-to-stand Workstation with Articulating Monitor Arm

Turn your desk into a sit-stand workspace with a slim monitor mount that features full-motion articulation. This sit-to-stand workstation offers an easy way to enhance your productivity and comfort, by giving you a work space with a built-in articulating monitor mount that’s easy to adjust according to your desired working position.Go from sit to stand, with one touchWith one touch, you can switch your position from sitting to standing or vice versa, to keep a balanced level of movement throughout the day. The workstation features an advanced pneumatic spring that makes it easy to raise or lower the platform. Whether you want to sit or stand while you’re working, it’s easy to adjust the standing desk to match your exact height requirements, instead of selecting from pre-determined heights.You can also adjust the tension of the spring according to the weight of monitors, laptops and other components on the platform, to make raising or lowering the workstation even easier.Improve your viewing angle, with an articulating monitor armFor viewing longer pages or blocks of code without having to scroll down your screen, the included monitor stand supports landscape-to-portrait display rotation.Mounting your displays on a support post above your workstation surface enables you to adjust your display height independently of your sit-to-stand workstation. You can also easily adjust position and viewing angles, for an ergonomic work environment.A cost-effective ergonomic solutionCreate a more ergonomic work environment at a fraction of the cost of a standing desk. Instead of replacing your conventional seated desk, you can simply place this compact sit-to-stand workstation on your existing work space and clamp the rear of the base to your desk.Note: You must secure the rear of the workstation to the desk using the C-clamp provided with your monitor arm.Flexible use and spacious setupThe sit-stand workstation lets you optimize your desk area, and it’s easy to integrate it into your current layout by simply setting it on your desk, tabletop or other stable work surface (minimum 26 in. depth).The workstation provides lots of space for writing notes or placing accessories on its base and features a large keyboard tray that accommodates your keyboard and mouse, so it’s perfect for any business or home office workspace.The BNDSTSSLIM is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
BNDSTSSLIM
EAN/UPC
0065030865364,065030865364
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty 2 Years
# of displays supported 1
One-touch height adjustment Yes
VESA Hole Pattern(s) 75x75 mm
VESA Hole Pattern(s) 100x100 mm
Wallmountable No
Display Rotation +/- 90°
Height Adjustment Yes
Maximum Arm Extension 23.5 in [596 mm]
Maximum Display Size 26in
Pan 360°
Swivel / Pivot 180° around the support post, 360° at the elbow
Tilt +90° / -65°
Weight Capacity 388.3 oz [11000 g]
Product Weight 758.9 oz [21500 g]