KA240H Widescreen LCD Monitor

Manufacturer Part Number
UM.FX0EE.005
EAN/UPC
4713392527951
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: KA240H
  • Fg_Description: KA240H bid 24H 16:9 5ms 250nits LED 1xVGA 1xDVI 1xHDMI EURO/UK EMEA EMEA MPRII Black V.cable x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 250nits
  • Certifications: None
  • Color: Black
  • Common Parts: VGA Cable
  • DVI Cable: None
  • Display Format: 0.672916666666667
  • Feature set: None
  • GridVista: N
  • HDMI Cable: None
  • Height adj + Rotation: None
  • I/O SKU: 1A+1D+1H
  • KB: N
  • MS: N
  • Model Name: KA240H
  • Model name on Carton Label: KA240H
  • Panel Size: 24H
  • Panel Surface: None Glare
  • Power Cord: EURO/UK
  • Protection Film: Generic
  • RFID: N
  • Region Code: EMEA
  • Region/NS: EMEA
  • Response Time: 5ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: None
  • VGA Cable: 1
  • Version: Black+1xVGA 1xDVI 1xHDMI
  • Version on Rating Label: KA240H bid
  • Warranty Card: EMEA Commercial (3yr)
  • Adapter/Qty: None
  • Colors: Black
  • NS: ACG