CorelDraw Graphics Suite v.X8

Comprehensive graphic design software

Combine your creativity with the unparalleled power of CorelDRAW® Graphics Suite X8 to design graphics and layouts, edit photos, and create websites. With advanced support for Windows 10, multi-monitor viewing and 4K displays, the suite lets first-time users, graphics pros, small business owners and design enthusiasts deliver professional results with speed and confidence. Discover high-caliber and intuitive tools to create logos, brochures, web graphics, social media ads or any original project. CorelDRAW your way.

Manufacturer Part Number
CDGSX8EFDPUG
EAN/UPC
0735163147933,735163147933
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • Intel Core i3/5/7 or AMD Athlon 64
Operating System:
  • Microsoft Windows 10, Windows 8.1 or Windows 7, in 32-bit or 64-bit, all with latest Updates and Service Pack
Hard Disk:
  • 1 GB free Space
Memory:
  • 2 GB RAM
Optical Drive:
  • DVD-ROM (required for box installation)
Others:
  • Multi-touch screen, mouse or tablet
  • 1280 x 720 screen resolution at 100% (96 dpi)
  • Microsoft Internet Explorer 11 or higher
  • Microsoft .Net Framework 4.6
Note:
  • Internet connection required to sign in to authenticate CorelDRAW Graphics Suite, receive performance and stability updates, access online content, and use some features, such as QR Codes or the Content Exchange. You can use CorelDRAW Graphics Suite offline provided you connect to the Internet at least once a month so that we can validate your software license.