EliteBook Folio G1 Notebook PC (ENERGY STAR)

Exquisite craftsmanship and exceptional performance are united in the HP EliteBook Folio. With hand-selected materials and premium features optimized for collaboration, it’s the choice for those who value a flawless experience.

Ideal for mobile professionals needing best-in-class,business rugged notebooks with enhanced system and graphic performance in a managed-IT environment

  • Windows 10 Pro 64

Manufacturer Part Number
W0R84UT#ABA
EAN/UPC
0889899391907,889899391907
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system: Windows 10 Pro 64
Processor family:

  • 6th Generation Intel® Core™ m5 processor
Processor: Intel® Core™ m7-6Y75 with Intel HD Graphics 515 (1.2 GHz, up to 3.1 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
Chipset: Chipset is integrated with processor
Environmental:
  • Low halogen
Dimensions and weight:
Dimensions (W x D x H): 11.5 x 8.23 x 0.47 in (non-touch); 11.5 x 8.23 x 0.49 in (touch) (29.2 x 20.9 x 1.19 cm (non-touch); 29.2 x 20.9 x 1.24 cm (touch))

Memory:
Memory:
  • 8 GB LPDDR3-1866 SDRAM
Storage:
Internal drive: 256 GB M.2 PCIe SSD

Display and graphics:
Display: 12.5" diagonal FHD UWVA ultra slim LED-backlit touch screen (1920 x 1080)
Display: 12.5" diagonal FHD UWVA ultra slim LED-backlit touch screen (1920 x 1080)
Graphics: Intel® HD Graphics 515

Expansion features:
Ports:
  • 2 USB Type-C™ with Thunderbolt™ support (docking, charging and USB 3.1)
  • 1 headphone/microphone combo
Audio:
  • Audio by Bang & Olufsen
  • Integrated dual-microphone array
  • 4 integrated stereo speakers
Camera: 720p HD webcam
Keyboard: Backlit keyboard

Communications:
Network interface: Ethernet via accessory dongle (optional)
Wireless:
  • Intel Dual Band Wireless-AC 8260 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo
Power and operating requirements:
Power supply:
  • 45 W Smart USB Type-C™ AC adapter
Battery type:
  • HP Long Life 4-cell, 38 Wh Li-ion polymer
Security management:
Security management:
  • TPM 1.2/2.0 (Infineon, soldered down)
  • Preboot Authentication (Password)
What's included:
Software:
  • HP BIOSphere with HP Sure Start
  • HP Connection Manager (models with Windows 7)
  • HP ePrint
  • HP Recovery Manager
  • HP SoftPaq Download Manager
  • HP Support Assistant
  • HP Wireless Hotspot
  • Microsoft Security Essentials
  • Buy Office
  • HP Touchpoint Manager
  • Foxit PhantomPDF Express
  • Intel® WiDi Software
  • Skype for Business Optimized
Warranty:
  • Limited 3-year and 1-year warranty options available, depending on country. Batteries have a default one year limited warranty except for Long Life batteries which will have same 1-year or 3-year limited warranty as the platform. Optional HP Care Pack Services are available to extend your protection beyond the standard limited warranty. For more details visit: hp.com/go/cpc.