zumo 395LM Motorcycle GPS Navigator

Motorcycle Navigation Adds Adventurous Twist

  • Glove-friendly, sunlight-readable 4.3-inch touchscreen display; resistant to fuel vapors, UV rays, harsh weather (IPX7) 
  • Garmin Adventurous Routing™ finds curvy or hilly roads; limits major highways
  • Rider alerts for sharp curves, state helmet laws, speed cameras¹ and more
  • Bluetooth® for hands-free calling
  • Control music from MP3 player or smartphone² right on zūmo display
Built for Adventure, Born to Ride

Featuring Garmin Adventurous Routing™ options for those twisty, hilly, terrain-hugging rides you love — plus a bright, glove-friendly 4.3-inch touchscreen that is easy to read and intuitive to use — zūmo 395LM is the navigator “built to thrill.”

The Benefits of Hands-free Calling

Sync your zūmo with a compatible smartphone and a Bluetooth-enabled compatible headset or helmet (sold separately), and you can make and receive wireless calls without having to remove your gloves or helmet. Safely stow your phone in a pocket or saddlebag, and still have the benefit of hands-free calling without diverting your attention from the road.

Enjoy Some Traveling Music

Want to take your own soundtrack along for the ride? Your zūmo also lets you control music and media from a compatible MP3 player or smartphone, right on your touchscreen display.

Manufacturer Part Number
010-01602-00
EAN/UPC
0753759160326,753759160326
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance

Physical dimensions    5.12"W x 3.7"H x 1.18"D (13.0 x 9.4 x 3.0 cm)
Display size, WxH    3.7"W x 2.2"H (9.4 x 5.6 cm); 4.3" diag (10.9 cm)
Display resolution, WxH    480 x 272 pixels
Display type    WQVGA color TFT with white backlight
Weight    9.5 ounces (270 g)
Battery    rechargeable lithium-ion
Battery life    up to 7 hours
Water rating    IPX7
High-sensitivity receiver    : yes
Headphone jack/audio line-out    : yes

Maps & Memory

Preloaded street maps    : yes
Includes lifetime map updates    : yes
nüMaps Guarantee    : yes
Built-in memory    internal solid state
Accepts data cards    microSD™ card (not included)
Custom POIs (ability to add additional points of interest)    : yes
Waypoints/favorites/locations    1000

Navigation Features

Speaks street names (e.g. "Turn right ON ELM STREET in 500 ft.")    : yes
Lane assist (guides to proper lane for navigation)    : yes
Junction view (displays junction signs): yes    
Route avoidance (avoid highways, tolls etc.)    : yes
Bluetooth® wireless technology    : yes
Speed limit indicator (displays speed limit for most major roads in the U.S. and Europe): yes    
View upcoming points of interest along route    : yes
MP3 player    : yes

Additional    

    Garmin Adventurous Routing™: yes
    Rider Alerts: yes
    Helmet Law Notifications: yes
    Trip Planner: yes
    Trip Log: yes
    Wireless ANT+ technology: yes
    Tire pressure monitor system: yes; individual sensors sold separately
    Power supplied to device power cable should be capable of up 12 V (typical) and up to 1 A. zūmo device power consumption is 5 V; 2 A.