Component Bracket for Articulating and Ceiling Mounts

Allows mounting of an accessory such as DVD player or a cable box under the TV in a ceiling or articulating arm application. Attaches to mounts with 100x100mm or 200x200mm VESA hole pattern.

  • Fits A/V components from 10.87" to 18" wide and 1" to 1.8" high
  • Add optional DVD1-EXTENDER for wider components sized from 3.1" to 3.81"
  • Works with all Crimson VESA full motion articulating or ceiling mounts
  • Vertically adjustable for perfect under TV positioning

Manufacturer Part Number
DVD2100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Minimum component size: 10.87" wide by 1" high
  • Maximum component size: 18" wide by 1.8" high
  • Mounting surface: TV adapters with 100x100mm or 200x200mm hole pattern
  • Construction: aluminum/high-grade cold rolled steel
  • Product finish: scratch resistant epoxy powder coat
  • Product weight: 3.4lb (1.5kg)
  • Package specifications: 18”x4”x3”
  • Color: black
  • Model number: DVD2100
  • Warranty: 10-years