8231 Black Laptop Bag 15.6"

15.6'' Notebook Bag.

Product Features:

 

Padded laptop compartment walls provide extra protection;

External pocket for device or Tablet;

Front pocket panel provides basic organization for mobile phone, documents, accessories;

Dual zipper pulls for easy, quick access;

Comfortable padded handles and a removable, adjustable strap with anti-slip shoulder pad.

Manufacturer Part Number
8231BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Polyester

External dimensions: 395x295x70 mm
Internal dimensions: 385x265x45 mm
Product Weight: 0.58 kg