ZoneFlex T300 Wireless Access Point

802.11AC SMART WIFI OUTDOOR ACCESS POINTS

High Capacity, High Performing Outdoor Access Points 
The ZoneFlex T300 Series Unleashed enable controller-less Wi-Fi architecture for small business environments with superior performance, lower costs and simplified management. Separate controllers and access point licenses are no longer needed, significantly reducing upfront costs. Set up is also easy, thanks to a simplified web interface that helps businesses configure Wi-Fi in just 60 seconds.

The ZoneFlex T300 Series are the first dual-band 802.11ac outdoor access points (APs) designed explicitly for high density public venues such as airports, conventions centers, plazas & malls, and other dense urban environments.

These environments require support for users that demand high capacity and mobile device ready WLAN services. The T300 is uniquely designed to serve these demanding environments with dual-polarized adaptive antennas that dynamically select the best antenna patterns on a per packet basis to provide reliable client connections and to increase network capacity while implicitly mitigating interference and improving signal-to-interference -plus-noise ratio (SINR).

In addition, the T300 Series uniquely leverages a predictive model for channel selection (ChannelFly) that uses actual activity to learn what channels will yield the most capacity to provide the highest client speeds and reduced interference.

Designed for easy installation within an ultra lightweight and low profile enclosure, the T300 Series is ideal for venue owners and enterprises looking to quickly and economically deploy Wi-Fi in high-capacity environments.

With the T300, venue operators can now deliver an enhanced Wi-Fi experience, which directly translates into increased customer loyalty and ultimately increased revenue.

BENEFITS

Unleash the performance 
In the Unleashed version, the ZoneFlex T300 series is capable of supporting controller-less deployments for up to 25 access points and 512 concurrent clients

High speed client performance with integrated adaptive antennas
Patented BeamFlex technology greatly improves connection reliability and increases WLAN capacity

Light, slim design for easy deployment
Compact, lightweight design with integrated antennas provide flexible deployment options with quick and easy installation

Highly Scalable
The ability to cost effectively scale high density networks

Predictive channel selection for increased capacity and reduced interference
ChannelFly automatically selects the best performing channel based on statistical, real-time capacity analysis of all RF channels

Standard 802.3af power
Easy installation using standard 802.3af PoE switches or PoE injectors

Unmatched Wi-Fi capacity and reliability
BeamFlex delivers up to 4 dB of added signal gain and up to 10dB of interference mitigation

Enhanced receive capabilities
Support for signal polarization diversity with maximal ratio combining (PD-MRC) ensures reliable connectivity for mobile devices

Manufacturer Part Number
9U1-T300-US01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

PHYSICAL CHARACTERISTICS

POWER: 802.3af PoE Input (Class 3 PD)

PHYSICAL SIZE:
 7” x 5.9” x 3.4” (18cm x 15cm x 8.6cm)

WEIGHT:

  • 2.1 lbs (1 kg) with bracket
  • 2 lbs (0.9 kg) without bracket

ETHERNET PORTS:

  • 10/100/1000Base-T 802.3,802.3 u,802.3ab
  • 802.3at/af PoE PD Input
  • Jumbo frame support (2290 byte max MTU)

RF CONNECTORS: N female qty 2 (optional 5GHz only)

ENVIRONMENTAL CONDITIONS:

  • Operating temperature range:
    • -20°C to 65° C
  • Weather protection: IP67 per IEC 60529

POWER DRAW: 

  • PoE Input
    • Idle: 6.5W
    • Typical: 7.5W
    • Peak: 11W

MOUNTING OPTIONS:

  • Wall Mount
  • Pole Mount Diameter 1” to 2.5”

CERTIFICATION SPECS

TRANSPORTATION:

  • ISTA 2A:
    • Random Vibration & Drop Test
    • Compression & Loose Cargo Test
  • ETSI EN 300 019-2-2 Specification T 2.2 Careful transportation
SAFETY: 
  • Safety Listing - EU
  • EN 60950-1:2006/A12:2011
  • EN 60950-22:2006/AC:2008
  • International
  • CB Scheme Certificate
  • CB Bulletin
  • IEC 60950-1: 2005 Second Edition
  • IEC 60950-22: 2005 First edition
  • CISPR 22
  • CISPR 24
  • CAN/CSA C22.2 60950-1 Edition 2
  • CAN/CSA C22.2 60950-22 Edition 1
HEALTH AND HUMAN SAFETY TO RF EXPOSURE:
  • EN 62311:2008
  • EN 50385:2002
  • FCC OET-65
  • ICNIRP:2010
HAZARDOUS MATERIALS
  • RoHS Directive 2002/95/EC
  • RoHS Directive 2011/65/EU
  • WEEE
IMMUNITY:
  • EN61000-4-2 Level 4 Contact / Level 3 Air ESD Immunity
  • EN61000-4-5 Level 1 & 2 Immunity
  • EN61000-4-3 Level 4 EMC Immunity
  • GR1089 - 1kV 25A Surge (data ports)
RAILWAY AND ROLLING STOCK:
  • EN50121-1
  • EN50121-4
  • EN61373 (for trackside use)
Wi-Fi ALLIANCE:
  • Wi-Fi CERTIFIED™ a, b, g, n, ac
  • WPA™ — Enterprise, Personal
  • WPA2™ — Enterprise, Personal
  • Optimiaztion — WMM®

WI-FI

STANDARDS:

  • 5 GHz IEEE 802.11ac
  • 2GHz IEEE 802.11g/n

FREQUENCY BANDS:

  • IEEE 802.11g/n 2.4-2.472GHz (ch1-13 CE, ch1-11 US)
  • IEEE 802.11ac 5GHz
  • U-NII-1 5.15-5.25 GHz
  • U-NII-2 5.25-5.35 (DFS)
  • U-NII-2B 5.37-5.475
  • U-NII-2C 5.47-5.725 (DFS)
  • U-NII-3 5.725-5.825
  • ISM 5.725 – 5.875
  • U-NII-4 5.85-5.9255

WLAN RADIO CONFIGURATION: Dual band concurrent 2 x 2:2 stream radios

MAXIMUM TX POWER:

  • 26 dBm for 2.4GHz
  • 25 dBm for 5.0GHz

CHANNELIZATION:

  • 2.4GHz 802.11b/g/n 20/40 MHz
  • 5GHz 802.11a/n/ac 20/40/80 MHz
BSSID:
  • Up to 32 (27 configurable) on 2.4 GHz
  • Up to 16 (13 configurable) on 5 GHz

CERTIFICATIONS 4: U.S., Europe, Argentina, Australia, Brazil, Canada, Chile, China, Colombia, Costa Rica, Hong Kong, India, Indonesia, Israel, Japan, Korea, Malaysia, Mexico, Peru, Philippines, Russia, Saudi Arabia, Singapore, South Africa, Taiwan

PERFORMANCE AND CAPACITY

PHYSICAL LAYER MODULATION DATA RATE: 

  • 2.4GHz 802.11b/g/n 300Mbps
  • 5GHz 802.11a/n/ac 867Mbps

CONCURRENT STATIONS: Up to 512 clients per AP

SIMULTANEOUS VoIP CLIENTS: Up to 30