Nomad Backpack

Get to your games without the grind

  • Design elements mirror a gladiators helmet to signify strength and honor.
  • Internal suspension system keeps your 17” notebook safe and padded compartments carry all your stuff.
  • Ventilated back padding keeps you cool and comfortable when you’re on the move.
  • Lightweight, durable and water-resistant 1680D ballistic nylon helps keep your precious cargo safe and dry.
  • Detachable carabiner key ring.

Manufacturer Part Number
90XB0160-BBP010
EAN/UPC
0889349296264,889349296264,4712900296266
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Device Compatibility: For 17" Device
Dimensions: NOMAD: 35(L) x 18.5 (W) x 51 (H)cm Laptop compartment fits: 32(L) x 5(W) x 42(H)cm
Material: Ballistic nylon,rubber
Weight: Nomad: 1600g