16-Port Gigabit Ethernet 250 Watt AV PoE+ Switch

TRENDnet’s 16 Port Gigabit Ethernet 250 Watt AV PoE+ Switch, model TPE-3016L, offers 16 x Gigabit PoE+ ports with a total Power budget of 250 Watts. View total power, available power, and power-per-port with a convenient front-panel 4-digit seven-segment LED display. Rear panel Ethernet ports and front panel LEDs easily integrate with your existing Audio & Video (AV) rack solution.

PoE Camera Flexibility
The switch recognizes non-PoE, PoE (15.4 Watts), and PoE+ (30 Watts) cameras (or other PoE devices) and supplies the required amount of power automatically.

PoE Power
A 250 Watt PoE power budget supplies up to sixteen Power over Ethernet devices with PoE power.

Gigabit Networking
All Gigabit ports produce a 32 Gbps switching capacity and support Jumbo Frames up to 10 KB.

Manufacturer Part Number
TPE-3016L
EAN/UPC
0710931160512,710931160512,0710931160529,710931160529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 16 x Gigabit Ethernet ports
  • LED indicators
  • 4-Digit Seven-Segment LED Display
Data Transfer Rate
  • Ethernet: 10 Mbps (half-duplex), 20 Mbps (full-duplex)
  • Fast Ethernet: 100 Mbps (half-duplex), 200 Mbps (full-duplex)
Performance
  • Broadcast storm control
  • Data RAM Buffer: 400 KB
  • Switch Fabric: 32 Gbps
  • MAC Address Table: 4 K entries
  • Forwarding rate: 23.8 Mpps (64-byte packet size)
Power
  • Input: 110 – 240 V AC, 50/60 Hz
  • Consumption: 7 Watts (Max. without PD)
PoE
  • PoE overall budget: 250 Watts
  • PoE budget per port: 30 Watts
  • Pin 3,6 for power+ and pin 1,2 for power- (mode A)
  • Over current protection
  • Short circuit protection
Operating Temperature: 0 – 40 °C (32 – 104 °F)

Operating Humidity: Max. 90% non-condensing

Dimensions: 440 x 280 x 44 mm (17.3 x 11 x 1.7 in.)

Weight: 3.5 kg (7.7 lbs.)

Certifications
  • CE
  • FCC
  • UL
Warranty: Limited Lifetime Warranty

Package Contents

  • TPE-3016L
  • Quick Installation Guide
  • Rack mount kit
  • Power cord