TPE-1026L Ethernet Switch

TRENDnet’s 26 Port Gigabit 430 Watt AV PoE+ Switch, model TPE-1026L, offers 24 x Gigabit PoE+ ports and 2 x SFP slots, with a total Power budget of 430 Watts. View total power, available power, and power-per-port with a convenient front-panel 4-digit seven-segment LED display. Ports conveniently located in the back for improved cable management.

PoE Camera Flexibility
The switch recognizes non-PoE, PoE (15.4 Watts), and PoE+ (30 Watts) cameras (or other PoE devices) and supplies the required amount of power automatically.

PoE Power
A 430 Watt PoE power budget supplies up to twenty-four Power over Ethernet devices with PoE power.

Ethernet Networking
Twenty-four 10/100 Mbps Ethernet ports produce a 8.8 Gbps switching capacity to support edge network installations.

Manufacturer Part Number
TPE-1026L
EAN/UPC
0710931160499,710931160499,0710931160505,710931160505
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 24 x 10/100 Ethernet ports
  • 2 x Shared Gigabit SFP ports
  • LED indicators
  • 4-Digit Seven-Segment LED Display
Data Transfer Rate
  • Ethernet: 10 Mbps (half-duplex), 20 Mbps (full-duplex)
  • Fast Ethernet: 100 Mbps (half-duplex), 200 Mbps (full-duplex)
Performance
  • Broadcast storm control
  • Data RAM Buffer: 400 KB
  • Switch Fabric: 8.8 Gbps
  • MAC Address Table: 4 K entries
  • Forwarding rate: 6.5 Mpps (64-byte packet size)
Power
  • Input: 110 – 240 V AC, 50/60 Hz
  • Consumption: 7 Watts (Max. without PD)
PoE
  • PoE overall budget: 430 Watts
  • PoE budget per port: 30 Watts
  • Pin 3,6 for power+ and pin 1,2 for power- (mode A)
  • Over current protection
  • Short circuit protection
Operating Temperature: 0 – 40 °C (104 – 32 °F)

Operating Humidity: Max. 90% non-condensing

Dimensions: 440 x 280 x 44 mm (17.3 x 11 x 1.7 in.)

Weight: 3.5 kg (7.7 lbs.)
    Certifications
    • CE
    • FCC
    • UL
    Warranty: Limited Lifetime Warranty

    Package Contents

    • TPE-1026L
    • Quick Installation Guide
    • Rack mount kit
    • Power cord