Reference class in ear headphones
The Hi-Res Audio certified NuForce HEM earphones are an innovative audio series with cutting-edge designs. The four models are all engineered based on the latest Balanced Armature Driver technology and on the attention to the finest details. These luxury high-quality earphones are perfect for those who demand balanced sound with crystal clear highs and explosive bass.
Note:
Specification
General
Frequency response: 20-40KHZ on HEM2-Red
Sensitivity: 110dB +/-3dB on HEM2-Red
Connector type: 3.5mm (4 pole-stereo)
Cable length: 1.38 metres
Impedance: 26 Ohm on HEM2-Red
Maximum input power: 2mW
Maximum input sound level: 113dB on HEM2-Red
Connections input: 3.5mm (4 pole-stereo)
Driver type: 1 on HEM2-Red)
Number of driver(s): 2 on HEM2-Red
Weight and dimensions
Weight: 0lb 0.7oz
In the box
Standard accessories: Silicone tips: Six pairs in different sizes, two colors
High End OFC earphone cable
Comply tips: T-100 two pairs in (L/M)
Water - and air tight polycarbonate carrying box for the earphones
Carrying pouch
3.5mm to 6.3mm connector
Cleaning tool
Safety guide
Earphone cable with microphone
Warranty
Warranty (years): 1