Elite Class Business NAS with 10GbE and High Availabilit

Thecus Technology Corp. today announced the launch of the next generation 7-bay, N7770-10G and 8-bay, N8880U-10G NAS. The newest additions to Thecus' line of SMB/Enterprise NAS deliver high-performance, resilience, and a wide range of industry-class solutions that are able to handle the rigorous mission critical storage needs of businesses.

“Innovation has been and continues to be at the very pinnacle of our success at Thecus,” said Florence Shih, CEO at Thecus Technology Corp. “Today's growing businesses require a complete storage solution that can fulfill day to day operations and adapt to unforeseen circumstances and new innovations. With cutting-edge hardware, a comprehensive set of data management features, and attractive price points, these next generation NAS provide an ideal business storage solution.”

Outfitted with an Intel® Core-i3 2120 3.3GHz Processor, 8GB DDR3 ECC RAM, and a 10G PCIe card, the new 10G NAS provide lightning fast, persistent throughput speeds. Designed for cost effective scalability, the 10G NAS are compatible with the latest high capacity SATA drives and NAS stacking is made easy through iSCSI target volumes, allowing for streamline growth with your business. 7 modes of link aggregation are available including load balance and failover for increased performance and network resilience.

In order to prevent server downtime, the N7770-10G and N8880U-10G support High Availability (HA). In HA, two Thecus NAS are continuously synced using Heartbeat software while providing any number of its wide range of services including web hosting, file sharing, central storage, and iSCSI virtualization.If one NAS experiences issues, the other NAS will take over operations until the first is operational at which time the master NAS will be automatically resynced and brought back under the umbrella of full HA protection.

The 10G NAS series provide several features for data backup and protection. With snapshot technology using the B-tree file system (btrfs), users are able to capture point in time copies of data, providing convenient system restores. Disaster recovery solutions include Data Guard for real-time remote or local backup, bundled Acronis True Image for client data backup and system disaster recovery, and backup to cloud services including DropBox, ElephantDrive, and Amazon S3. The 10G NAS are also bundled with Intel Security for uncompromising data security.

The N7770-10G and N8880U-10G are powered by the Thecus OS5 software, a comprehensive and intuitive web-based operating system designed for advanced data management. The Thecus App Center offers over 700 apps for data backup, content management, multi-media and much more to allow users to increase the functionality of the 10G Thecus NAS.

Manufacturer Part Number
N7770-10G
EAN/UPC
0884956004400,884956004400
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1.Hardware Platform
Item : Spec
Processor: Intel® Core-i3 2120 Processor @ 3.3GHz
System Memory : 8GB DDR3 ECC Memory
Memory expandable up to : 32GB Memory Compatibility List
LAN Interface (PCI-e): RJ-45x2: Intel 82574L 10/100/1000 BASE-TX Auto MDI/MDI-X
Supports 1 x Single-Port 10GBASE-T Ethernet Network Card
WOL supported
USB Interface: USB 2.0 host port x6 (front x2, back x4)
USB 3.0 host port x2 (back x2)
LCM Module: Displays system status and information
HDMI Output: HDMI port (back x1)
VGA Output: VGA port (back x1)
Disk Interface: 7 x SATA for internal
Power Supply: 300W Power Supply
Bundled 10GbE Network Card: 1 x C10GTR Installed
Thermal/Fan Control: Thermal sensor on processor temperature
System Clock: Battery-backed up system clock
Power Management: Auto power on after shutdown due to power loss
Buzzer: Adjustable frequency alarm
Buttons: Power button
LCM button (ENT, ESC, UP, DOWN)
Environment: Temperature
0°C to 40°C (Operation)
-40°C to 70°C (Non-operation)
Chassis: Tower base
Dimensions (HxWxD): 320 x 210 x 270 (mm)/12.59 x 8.27 x 10.63 (in)
Weight: 8.4(kgs)/18.51(lb)(NAS only)
Certificates : CE/FCC/C-Tick/VCCI/BSMI
RoHS
WEEE

2. Software Functions
RAID
RAID Modes: RAID 0, 1, 5, 6, 10, 50 and JBOD
Auto-rebuild: Supported
Hot-swap: Supported
Hot Spare: Supported
RAID Level Migration: Supported
RAID Expansion: Supported
RAID Volume Encryption: AES256bit
Disk
Power Management: Available spin-down while idle setting
Bad Block Scanning: Supported
SMART Info: Supported
SMART Test: Supported
Disk Roaming: Supports volume-based roaming to other Thecus NAS (Require ThecusOS 5 64 bit )
Network
Configuration : Fixed IP address, dynamic IP address
Transport Protocols : TCP/IP/AppleTalk
File Protocols : SMB/CIFS, HTTP/HTTPS, FTP, NFS v4, AFP
Link Aggregation: Load balance, Failover, 802.3ad,  Balance-XOR, Balance-TLB, Balance-ALB, Broadcast
TCP/IP: IPV6 & IPV4
DDNS: Supported
SSH: Supported
UPnP: Supported
UPnP Port forwarding: Supported
Bonjour: Supported
VPN Client/Server: Supported
vLan: Supported
System status
System Monitor: Monitoring CPU, memory, network utilization and protocols access user count
Syslog Management: Send syslog to assigned location
Act as syslog server to receive log info from other systems
Data Access
Client OS Support : Windows XP and after
Windows Server 2003 and after
UNIX/Linux
Mac OS X
FTP : Built-in FTP server with bandwidth control 
Secure FTP: Built-in secure FTP server with bandwidth control
TFTP: Users can download and upload files with TFTP programs
Download Manager : BitTorrent downloads (via Transmission Module)
NZB download (via NZB module)
WebDAV/WebDAV SSL: Supported
Printer Server (IPP) : Supports USB printers
Supports a wide range of IPP printers
Client can manage print tasks  (list/delete) via web user interface
Data Backup
Client Incremental Data Backup: Acronis True image (OEM version)
Client System Disaster Recovery: Acronis True image (OEM version)
Data Burn: Create files to ISO image and burn to optical disc
Create files to ISO image
Read ISO image from optical disc and write to NAS
Mac OS X Time Machine: Supported
Data Guard: Remote Backup/ Local Backup/ Folder and iSCSI volume based
Snapshot: Supported (Btrfs)
Block Level Access
iSCSI Target/Initiator: Supports Microsoft/Mac OS X/Linux initiators and Thecus NAS targets
iSCSI Thin Provisioning: Supported
MPIO: Supported
MCS: Supported
Clustering : Supported
SCSI3 Persistent Group Reservation : Supported
Power Management
Scheduled Power On/Off: Supported
Volume Management
Multiple RAID: Supported
Multiple File System Selectable : EXT3/EXT4/XFS/Btrfs
Multimedia Support
iTunes Server : Supports AAC, MP3 w/ID3 tag and WAV
Piczza!™ Photo Server (via module) : Supports GIF, JPG (JPEG), BMP, PNG
Support EXIF display
Support slide show
Media Server: Support uPnP AV streaming protocol (via Module)
User Authentication
Local User : Supports built-in user accounts
Local Group : Supports built-in user groups
Windows ADS: Supported
LDAP: Supported
Access Guard: Supports Black & White list/IP Filter
Cloud Backup
DropBox: Supported (via module) 
ElephantDriver: Supported (via module) 
Amazon S3: Supported
File System
Type : Journaling File System
Language Support : Unicode Support
Authorization (ACL): “Read”, “write”, or “deny” privileges to individual users or groups in folders and sub-folders
User Quota: Supported (exclude btrfs)
Folder Quota: Supported (Btrfs only)
Administration
User Interface: Web-based user interface supports English, Traditional Chinese, Simplified Chinese, Japanese, Korean, French, German, Italian, Spanish, Russian, Polish and Portuguese
Utility Program : MS Windows Setup Wizard
Supports Windows XP and after
Mac OS X Setup Wizard
Email Notifications : Sends system messages via email to the system administrator
Thecus ID/DDNS: Support One free DDNS registration (e.g. xxx.thecuslink.com)
SNMP Trap: System information trap out
Mobile Applications (iOS/Android)
T-Dashboard™: Mobile monitoring and administration (via module)
T-OnTheGo™: Upload, download and stream multimedia
Data Security
Virus Scan: Supports Intel Security (via module)
Capacity Expansion
Stackable: Can extend for 5 additional iSCSI volumes from other Thecus NAS
System Redundancy
High Availability: Supports system level redundancy
Others
Recycle Bin: Supported
Web Disk: Supported (via module)
Web Server: Supported (via module)
ISO Mount: Supported
IP Cam Surveillance : Supports up to 10 IP cameras (via module)
Auto Module Installation: Thecus's module server automatically provides the latest modules and updates through the user interface.
UPS : Supported through USB interface
Disk Wipe: Supported
Disk Clone: Supported
Local Display: X-Window via HDMI output