19" Class (18.9” Diagonal) 5:4 IPS Monitor LED Back-lit Monitor

Manufacturer Part Number
19MB35P-I
EAN/UPC
0719192200104,719192200104
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL
Panel Size: 19" class (18.9" diagonal)
Panel Type: IPS
Color Gamut (CIE1976): 72%
Color Depth (Number of Colors): 16.7M colors
Pixel Pitch (mm): 0.293(H) x 0.293(V)
Aspect Ratio: 5:4
Native Resolution: 1280 x 1024
Brightness: 250 cd/m2
Contrast Ratio (Typ.): 1,000:1
Dynamic CR (DCR): 5,000,000:1
Response Time: 5 ms (G to G)
Viewing Angle: 178°/178°
Surface Treatment: Hard Coating (3H) Anti-glare

SIGNAL (INPUT)
D-Sub: Yes
DVI-D: Yes

AUDIO (INPUT)
PC Audio In: No

AUDIO (OUTPUT)
Headphone: No

SPEAKER
Type: No
Audio Output (Watt): No

SPECIAL FEATURES
DDC/CI: Yes
HDCP: Yes
Intelligent Auto (Auto Resolution): Yes
Key Lock: Yes
Response Time Control: Yes
Plug & Play: Yes
Reader Mode: Yes
Flicker Safe: Yes
Factory Calibration: Yes
Six Axis Control: Yes

CABINET
Color: Black with Hairline Finish
Monitor with Stand: 16.1” x 8.3” x 18.9”
Monitor Weight: 5.7 Ibs
Monitor w/o stand: 16.1” x 2.3” x 13.3”
Monitor Weight w/ stand: 7.9 Ibs
Carton Dimensions : 18.8” x 16.5” x 8.4”
Packed Weight: 10.6 Ibs
Base Detachable: Yes
Tilt (Angle): -5° (front) ~20°(rear)
Swivel(Angle): Yes
Height (mm): 110mm range
Pivot: Yes (0°~90°)
VESA Standard Mount Interface: 75mm x 75mm

POWER
Power Type: Built-In Power (Power only)
Power Supply: 100 -240Vac, 50/60Hz
Output(for Speaker): No
Normal on (EPA 6.0): 15W
Normal On(Typ.): 18W
Power Save/Sleep Mode (Max): 0.3W
DC Off (Max): 0.3W

FREQUENCY
Analog (H-Frequency): 30~83kHz
Analog (V-Frequency): 56~75Hz
Digital (H-Frequency): 30~83kHz
DisplayPort (V-Frequency): 56~75Hz

STANDARD CERTIFICATIONS
Safety: TCO (6.0)/UL(cUL)/TUV-GS/TUV-ERGO
EMC: FCC-B / CE
ENERGY STAR®: ENERGY STAR® Qualified
ISO13406-2 (ISO 9241-307): Yes
Windows: Yes (Windows 8)

WARRANTY
Warranty: 3-Year Limited Warranty (Parts/Labor/Backlight)

UPC
19MB35P-I: 7 19192 20010 4

ACCESSORIES
Power Cord: Yes
D-Sub: Yes
DVI-D: Yes
PC Audio: No