ProDesk 400 G3 Small Form Factor PC (ENERGY STAR)

Give your business the strong foundation it needs for growth with the affordable and reliable HP ProDesk 400 SFF. Designed with essential security and manageability features, the HP ProDesk 400 helps keep your business growing.

Manufacturer Part Number
T4L77UT#ABA
EAN/UPC
0889894693990,889894693990
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Processor family:

  • Intel® Core™ i5 processor

Processor: Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset: Intel® H110
Form factor: Small form factor
Management features:
  • Update BIOS via Cloud or Network (BIOS feature)


Memory:Memory, standard:
  • 4 GB DDR4-2133 SDRAM (1 x 4 GB)

Memory slots: 2 DIMM

Storage: Internal drive bays: One 3.5" or 2.5"
External drive bays: One SD 3 card reader (optional); One slim ODD (optional)
Internal drive: 128 GB SATA 3D SSD
Optical drive:
  • Slim SATA SuperMulti DVD-RW


Display and graphics: Graphics: Integrated:
Intel® HD Graphics 530 8,9 


Expansion features: Ports: Front:
2 USB 3.0
1 headphone
1 microphone
Back:
2USB 3.0
4 USB 2.0
1 serial
1 serial (optional)
1 parallel (optional)
2 PS/2 (keyboard and mouse)
1 VGA
1 DisplayPort
1 audio line in
1 audio line out
1 RJ-45
Expansion slots:
  • 1 PCIe 3.0 x16 low profile
  • 1 PCIe 2.0 x1 low profile


Media devices: Audio: DTS Sound+™ audio management technology, HD audio with Realtek ALC221VB codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line in and line out rear ports (3.5 mm), multi-streaming capable, internal speaker

Communications: Network interface: Realtek RTL8111HSH-CG GbE Ethernet Controller

Power and operating requirements: Power supply: 180 W, up to 85% efficient, active PFC

Dimensions and weight: Dimensions (W x D x H): 3.7 x 11.8 x 10.6 in (95 x 299.5 x 270 mm)
(Dimensions are for tower orientation)
Weight: Starting at 9.8 lb (Starting at 4.43 kg)
(Exact weight depends on configuration)

Security management:Security management:
  • Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 Common Criteria EAL4+ certified, field upgradeable to 2.0
  • SATA port disablement (via BIOS)
  • RAID configurations
  • Serial, parallel, USB enable/disable (via BIOS)
  • Optional USB port disable at factory (user configurable via BIOS)
  • Removable media write/boot control
  • Power-on password (via BIOS), Setup password (via BIOS)
  • HP Chassis (1 bay) Security Kit
  • Support for chassis padlocks and cable lock devices


What's included:Software:
  • HP business PCs are shipped with a variety of software titles including: HP Drive Encryption, HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast support, HP ePrint Driver, HP Recovery Manager. Please refer to this product's quick spec document for a full list of preinstalled software.

Warranty: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.