X440-G2-24t-10GE4 Ethernet Switch

The ExtremeSwitching X440-G2 series is based on Extreme Networks ExtremeXOS, a highly resilient OS that provides continuous uptime, manageability and operational efficiency. Each switch offers the same high-performance, non-blocking hardware technology, in the Extreme Networks tradition of simplifying network deployments through the use of common hardware and software throughout the network.

The ExtremeSwitching X440-G2 switches are cost-effective campus edge switches with IEEE 802.3at PoE-plus.

COMPREHENSIVE SECURITY MANAGEMENT

  • User policy and host integrity enforcement, and identity management
  • Universal Port Dynamic Security Profiles to provide fine granular security policies in the network
  • Threat detection and response instrumentation to react to network intrusion with CLEAR-Flow Security Rules Engine
  • Denial of Service (DoS) protection and IP security against man-in-the-middle and DoS attacks to harden the network infrastructure

Manufacturer Part Number
16532
EAN/UPC
0644728165322,644728165322
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Less than 4 microsecond latency (64-byte)
  • Layer 2/MAC Addresses: 16K
  • IPv4 LPM Entries: 480
  • IPv4 Hosts: 1000
  • IPv6 LPM (64-bit) Entries: 240
  • 4092 user-created VLAN/VMANs
  • 9216 Byte Max Packet Size (Jumbo Frame)
  • 128 load sharing trunks, up to 8 members per trunk
  • 1,024 ingress bandwidth meters, 256 egress meters
  • Ingress and egress bandwidth policing/rate limiting per flow/ACL
  • 8 QoS egress queues/port
  • Egress bandwidth rate shaping per egress queue and per port
  • Rate Limiting Granularity: 8 Kbps

Half-duplex 10/100 supported on the following 10/100/1000 ports:

  • 12 port switches: Ports 1-12
  • 24 port switches: Ports 1-16
  • 48 port switches: Ports 1-16 and Ports 25-40

Policy Capabilities

  • Policy Profiles: 63
  • Rules per Profile: Up to 440
  • Authenticated Policy Users per Switch: Up to 256
  • Authenticated Policy Users per Port: Up to 256
  • Unique Permit/Deny Rules per switch: 440
    • MAC Rules: N/A
    • IPv4 Rules: 256
    • IPv6 Rules: N/A
    • L2 Rules: 184
Rate Limiting: Per Class of Service

X440-G2-24t-10GE4
  • 24 x 10/100/1000BASE-T (RJ-45)
  • 4 x 1GBASE-X SFP (unpopulated) combo ports
  • 4 x 1GBASE-X SFP (unpopulated ports) upgradeable to 10Gb Ethernet via licensing
  • 1 x Serial (console port RJ-45) with RTS/CTS modem control
  • 1 x 10/100/1000BASE-T out-of-band management port
  • 2x7 RPS port