Omni - Path Edge Switch 100 Series 48 Port Managed Forward 2 PSU 100SWE48QF2

Intel® Omni-Path Fabric Edge Switches,an element of the Intel® Scalable System Framework, are part of an end-to-end product family for HPC fabrics that delivers high performance with breakthrough value-Intel® Omni-Path Architecture (Intel® OPA) builds on proven technologies from Intel® True Scale Architecture, the Cray Aries interconnect, and open source software to provide an evolutionary on-ramp to revolutionary new fabric capabilities.

Higher Performance at Lower Cost

Intel® Omni-Path Edge Switches deliver 100 Gbps port bandwidth with latency that stays low even at extreme scale. Second generation Intel fabric switch silicon, with market leading 48port radix, these switches can lower fabric acquisition costs by as much as 50 percent, while simultaneously reducing space and power requirements. i With these savings, you can potentially achieve higher total cluster performance within the same hardware budget to expand and accelerate your research.

Flexible Fabrics at Every Scale

Intel® Omni-Path Fabric Edge Switches support HPC clusters of all sizes, from entry-level systems to supercomputers with tens of thousands of server nodes. You can use these switches in combination with Intel® Omni-Path Director Class Switches to build low-latency, multi-tier fabrics with an exceptional set of features for high-speed networking.

High Availability

Intel® Omni-Path Fabric Edge Switches provide integrated support for high availability with advanced features such as power, component-level diagnostics and alarming, and out-of-band management. Innovative features take fabric resilience and availability to new heights without sacrificing performance.Packet Integrity Protection (PIP), for example, provides high packet reliability with latency-free error checking and link-level recovery. Dynamic Lane Scaling (DLS) maintains 75 percent of linkbandwidth if a physical lane fails, so HPC workloads can complete gracefully to keep project efforts on track.

Manufacturer Part Number
100SWE48QF2
EAN/UPC
0735858313476,735858313476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SWITCH SPECIFICATIONS

  • Based on Intel® Omni-Path Switch Silicon 100 Series 48 Port ASIC
  • 100 Gbps per port
  • bidirectional
  • Virtual lanes: Configurable from one to eight VLs plus one management VL
  • Configurable MTU size of 2 KB, 4 KB, 8 KB, or 10KB
  • Maximum multicast table size: 8192 entries
  • Maximum unicast table size: 49151 entries
  • Supports QSFP28 Quad Small Form Factor Pluggable cabling
  • Passive copper or active fiber cables