Spectre Pro x360 G2 Convertible Touch Notebook

The sleek, precision-crafted HP Spectre Pro x360 offers the benefits of flexible 360 degree hinge movement and four operating modes. Stay productive with long battery life on an x360 business convertible with 6th Gen Intel® Core™ i5/i7 processors and optional vPro™.

Manufacturer Part Number
W2P31PA
EAN/UPC
0889899310618,889899310618
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Innovative x360 hinge -Unique geared hinges offer flexible positioning for work, entertainment, or sharing content
  • 13.3-inch diagonal Touchscreen, Multitouch enabled and Active Stylus writing support
  • Full-size island style keyboard with Dura-coat
  • Touchpad w/ multi-touch gesture support image sensor
  • A cool 15.9 mm thin design
  • Weight starting at 3.17 lbs (1.44 kg)
  • Windows 10 Pro 64
  • 6th Generation Intel® Core™ i7 or i5 Processors with Intel® Turbo Boost and optional vPro Technology
  • Integrated Intel® HD 520 Graphics
  • Choice of Solid State Drives – MLC or TLC Solid State Drive, Self Encrypting Drive support, up to 512 GB
  • Wireless connectivity:
    • Intel® 802.11a/b/g/n/ac (2x2) and Bluetooth® 4.0 Combo
    • Intel® 802.11a/b/g/n (2x2) and Bluetooth® 4.0 Combo
  • HP Long Life 3-cell, 56 WHr Li-ion battery
  • Battery life up to TBD
  • Optimize your audio experience for remote collaboration with dual-microphone array, premium speakers, HP Noise Reduction Software, HP Clear Sound Amp, Audio by Bang & Olufsen
  • Security includes TPM 2.0 Embedded Security Chip, Microsoft Bitlocker Defender and Absolute Data Protect
  • Standard commercial 1 year warranty, upgrade available to 3 year with the purchase of optional HP Care Pack