480GB 2.5" E3-V SSD - SATA 6Gb/s

Balancing performance and reliability, the EDGE E3-V SSD is a storage upgrade at an exceptional value.  Featuring the Silicon Motion controller, E3-V SSDs are loaded with enhancements to promote a dependable computing environment. 

The E3-V is designed as a direct replacement for traditional spinning disk hard drives.  The result is a faster, lighter, more durable, and more reliable storage solution.

E3-V SSDs can achieve ultra-fast read and write speeds.  In comparison to hard drives, this solid state drive can cut system boot times by up to five times.  Fast read/write speeds, coupled with a high max IOPS rating, provide fantastic performance gains in boot times, file transfers, and software application loading.

A suite of reliability and durability features such as wear leveling, ECC, TRIM, and S.M.A.R.T. further enhance data efficiency and increase the lifespan of the drive.  All E3-V SSDs are TAA compliant and come backed by a 3-year warranty* and expert support.

Manufacturer Part Number
PE249250
EAN/UPC
0652977249267,652977249267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 120GB / 240GB / 480GB


Form Factor: 2.5", 7mm height:

Interface: SATA 6Gb/s (also compatible with SATA 1.5Gb/s and SATA 3Gb/s)

Dimensions: 100mm (L) x 69.85mm (W) x 7mm (H)

Weight: 0.12 lbs


Certifications: TAA, RoHS, FCC, CE, and WWN compliant

120GB Speed: Up to 560MB/s (read) / 380MB/s (write)


240GB Speed: Up to 560MB/s (read) / 490MB/s (write)

480GB Speed: Up to 560MB/s (read) / 515MB/s (write)


120GB IOPS: Up to 63,000 (read) / 86,000 (write)

240GB IOPS: Up to 82,000 (read) / 87,000 (write)

480GB IOPS: Up to 82,000 (read) / 87,000 (write)

Flash Type: TLC

Power Consumption (Typical): 0.70W (Active), 0.66W (Idle)

External DRAM: 256MB (240GB model) / 512MB (480GB model)

SLC Cache: Dramatically boosts performance in everyday tasks

Controller: Silicon Motion SM2256

Compatibility: Windows Vista and higher, Mac OS X 10.4 and higher, Linux

MTBF: 1,500,000 hours

Operating Temperature: 0°C - 70°C

Storage Temperature: -40°C - 85°C 

Shock Resistance: 1500G/0.5ms

Vibration Resistance: 2–500Hz at 3.1G

Early Bad Block Retirement: Retires weak data blocks before failing, enhancing drive stability

DataRefresh: Ensures data integrity

TRIM Support: Prolongs SSD performance over time**

S.M.A.R.T. Support: Monitors and displays reports on SSD health and errors

Wear Leveling Support: Improves the lifespan of the SSD by ensuring that data is written evenly across data blocks

ECC: Avoids errors and promotes stability during data reads/writes

Warranty: Three years or TBW^

Support: Toll-free tech support