N3050T Desktop Motherboard

Thin Mini-ITX Braswell Dual-Core N3050 SoC choice for DIY AIO PC or ultra-slim systems with an easy-to-use UEFI BIOS and ASUS AI Suite 3 software package

  • Thin Mini-ITX Design with 25mm in height
  • Support multiple graphics outputs: HDMI, D-SUB, LVDS
  • Support 12V and 19V input via back-panel DC-in jack
  • Proven quality - 5X Protection. 1000+ compatible devices. 7000+ validation hours.
  • AI Suite 3:One-stop access to innovative ASUS features
  • Fan Xpert:Dedicated CPU and case fan controls

Manufacturer Part Number
N3050T
EAN/UPC
0889349298800,889349298800
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Intel® Celeron® Dual-Core N3050 SoC onboard Processors 
Memory
  • 2 x SO-DIMM, Max. 8GB, DDR3 1600/1066 MHz Non-ECC, Un-buffered Memory *1
  • Dual Channel Memory Architecture 
  • ** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic
  • Integrated Graphics Processor 
  • Multi-VGA output support : HDMI/RGB/LVDS ports 
  • - Supports HDMI with max. resolution 3840 x 2160 @ 30 Hz
  • - Supports LVDS with max. resolution 1920 x 1200 @ 60 Hz
  • - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
  • Maximum shared memory of 512 MB
  • Supports up to 3 displays simultaneously
Expansion Slots
  • 1 x mini-PCIe (full-length) 
  • 1 x mini-PCIe (half-length)
Storage
  • 2 x SATA 6Gb/s port(s), 
  • 1 x mini-SATA 6Gb/s port(s)*2,
LAN
  • Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Audio
  • Realtek® ALC887-VD2 8-Channel High Definition Audio CODEC 
  • - Supports : Jack-detection, Front Panel Jack-retasking
USB Ports
  • Built-in Controller : 
  • 4 x USB 3.0 port(s) (4 at back panel, )
  • GL852G USB Hub : 
  • 5 x USB 2.0 port(s) (5 at mid-board)
Special Features
  • ASUS 5X Protection :
  • - ASUS LANGuard - Advanced LAN protection
  • - ASUS Enhanced DRAM Overcurrent Protection - Short circuit damage prevention 
  • - ASUS ESD Guards - Enhanced ESD protection 
  • - ASUS High-Quality 5K-Hour Solid Capacitors - 2.5x long lifespan with excellent durability 
  • - ASUS Stainless Steel Back I/O - 3x more durable corrosion-resistant coating 
  • ASUS Exclusive Features :
  • - AI Suite 3
  • - Ai Charger 
  • - USB 3.0 Boost
  • - Mobo Connect
  • ASUS Quiet Thermal Solution :
  • - ASUS Fan Xpert 
  • ASUS EZ DIY :
  • - ASUS CrashFree BIOS 3 
  • - ASUS EZ Flash 3 
  • - Push Notice
  • 100% All High-quality Conductive Polymer Capacitors
  • Media Streamer
Operating System Support
  • Windows® 10 , 64bit
  • Windows® 8.1 , 64bit
  • Windows® 7 , 64bit
Back I/O Ports
  • 1 x D-Sub
  • 1 x HDMI
  • 1 x LAN (RJ45) port(s)
  • 4 x USB 3.0 
  • 2 x Audio jack(s)
  • 1 x DC power connector(s)
Internal I/O Ports
  • 3 x USB 2.0 connector(s) support(s) additional 5 USB 2.0 port(s)
  • 1 x COM port(s) connector(s)
  • 2 x SATA 6Gb/s connector(s)
  • 1 x SATA power connector(s)
  • 1 x mSATA connector
  • 1 x CPU Fan connector(s) (1 x 4 -pin)
  • 1 x Chassis Fan connector(s) (1 x 4 -pin)
  • 1 x Front panel audio connector(s) (AAFP)
  • 1 x Internal speaker connector(s)
  • 1 x Chassis Intrusion connector(s)
  • 1 x 2-pin internal DC power connector
  • 1 x Stereo speaker connector
  • 1 x DMIC header
  • 1 x LVDS connector(s)
  • 1 x 14-1 pin TPM connector
  • 1 x System panel connector
  • 1 x Display panel backlight power selector
  • 1 x Flat panel display brightness connector
  • 1 x Display panel VCC power selector
  • 1 x LCD panel monitor switch header
Accessories
  • User's manual
  • I/O Shield
  • Thin Mini ITX I/O Shield
  • 1 x SATA power cable
  • 2 x SATA 6Gb/s cable(s)
  • 1 x Mini PCIe Screw Package
BIOS
  • 64 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.8, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified log, F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability
  • WfM 2.0, DMI 2.0, WOL by PME, PXE
Support Disc
  • Drivers
  • ASUS Utilities
  • EZ Update 
  • Anti-virus software (OEM version)
Form Factor
  • Thin Mini ITX Form Factor 
  • 6.7 inch x 6.7 inch ( 17 cm x 17 cm )
Note

*1 Support both 1.35V DDR3L and 1.5V DDR3
*2 mSATA shares the same slot with the full-length mini-PCIe card. mSATA shares the same bandwidth with SATA6G_2 slot. When a device is installed on the SATA6G_2 slot, the mSATA device is disabled.
*DC in connector dimension: 7.4 x 5.1mm, Support both 19V and 12V DC input