8 Channel 720P HD DVR No Pre-Installed HDD

Manufacturer Part Number
QTH81
EAN/UPC
0645439248908,645439248908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

QTH8 DVR

• 2 year Warranty and Lifetime Tech Support
• Weight: 1.8lbs (w/o Hard Drive)
• Dimensions (WxDxH) 10"×8.25"×1.75"
• Backup Via PC, Flashdrive or USB Hard Drive
• 1, 4, 8, Auto-sequence Viewing Options
• Three Recording Modes: Manual, Schedule and Motion Detection
• Video Search Options: Time or Motion Detection Event
• Up to 10 Simultaneous users
• RG-59 Cable Required for distances over 200ft
• Mobile Compatibility: iPhone, iPad, and Android
• Instant Email Alerts and Mobile Notifications
• Computer Compatibility: Mac OSX 10.7/10.8/10.9/10.10 & Windows XP/Vista/7/8
Recording Resolution and Frame Rate:
• 720p -1280 x 720 (120FPS Total/30FPS on Each Channel)
• 960H -960 x 480 (120FPS Total/30FPS on Each Channel)
• D1 - 704 x 480 (120FPS Total/30FPS on Each Channel)
Inputs/Outputs:
• Video: 8 HD BNC In/ 1 HDMI® Out /1 VGA Out/
• Audio: 1 RCA In / 1 RCA Out (intercom function) Audio through camera cable if equipped with microphone
• Alarm: none
• RJ-45 for Router Connection Enabling Remote Monitoring
• No Hard Drive Included