HW-J8500R Wireless Multiroom Curved Soundbar w/ Wireless Subwoofer

A curved design that blends seamlessly with your compatible Samsung Curved TV, the HW-J8500R Soundbar beautifully completes your home entertainment experience. Surround yourself with sound and bring theater-quality audio to your favorite entertainment.

Clear, Balanced Sound

Experience crystal clear dialogue with a dedicated center speaker on the Soundbar. It provides balanced sound from one end to the other and beautifully completes your home entertainment experience.

TV Matching Curved Design

Enhance the look and sound of your TV with the sleek design of the Curved Soundbar. The distinctive curved design blends seamlessly with your curved TV.

Side Firing and Center Channel Speakers

Add a new dimension to your audio experience with specially designed, side-firing speakers. Fill the whole room with sound for a rich, immersive experience.

9.1 Channel System

Immerse yourself in our richest, fullest home audio experience. Enjoy incredible dialogue clarity with an added center channel for a total of 9 speakers – as well as expanded depth and fullness that brings the action of your favorite movies, sports and TV to life.

Wireless Surround Sound Ready

Expand your surround system by adding the Radiant360 speakers. Enjoy the immersive, clutter-free audio experience by simply connecting wireless Radiant360 units via Wifi.

Streaming Content

Enjoy your favorite streaming services, as well as audio from your mobile device. Control the Soundbar and connect to your multiroom entertainment system.

Surround Sound Expansion

Experience the full power and depth of your favorite movies and TV shows with a wholly optimized audio experience.

Bluetooth Power On

Connect wirelessly for one-touch control of your Soundbar from Bluetooth®- compatible devices. Simply select the Soundbar for pairing and power it on automatically for a seamless home entertainment experience.

Get real with HD Audio

Feel the sound and get into the action with the incredible HD Audio. It preserves the quality and richness of the original sound using 96kHz/24bit without down-sampling.

Manufacturer Part Number
HW-J8500R/ZA
EAN/UPC
0887276155609,887276155609
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Color

    Black

  • Number of Channels

    5.1 Ch (9 speakers with dedicated amplifier)

  • Total Power (W)

    350 W

Features

  • Anynet+ (HDMI-CEC)

    Yes

  • Wireless Multiroom Compatible

    Yes

Audio Processing

  • Dolby Digital

    Dolby 5.1ch

  • DTS

    DTS 2ch

Audio Features

  • Amplifier

    Built-in

  • Number of Sound Modes (DSP)

    5 (Music, Movie, Clear Voice, Sports, Night Mode)

Video Features

  • 3D Video Pass

    Yes

Speakers

  • Subwoofer

    Wireless

  • Surround

    Surround Sound Expansion

Connectivity

  • Audio Inputs

    1

  • Audio Return Channel

    Yes

  • HDMI Inputs

    1

  • HDMI Out

    1

  • Optical Inputs

    1

  • USB

    Only for update

  • Built-in Wi-Fi

    Yes

  • Bluetooth®

    Yes

  • TV SoundConnect

    Yes

  • Auto Power Link

    Yes

  • Aux Input

    Yes

  • Ethernet

    Yes

  • Bluetooth® Power On

    Yes

Dimensions & Weight

  • Product Dimensions (W x H x D)

    57" x 2.4" x 7.3"

  • Product Weight (lb.)

    11.0 lb.

  • Shipping Dimensions (W x H x D)

    59.4" x 13.4" x 15.2"

  • Shipping Weight (lb.)

    47.3 lb.

  • Spk (sub woofer) Net Dimension (W x H x D)

    19.7" x 13.0" x 7.1"

  • Spk (sub woofer) Net Weight

    23.4 lb.

Accessory

  • Remote Control

    Yes

  • Wall Mount Kit

    Yes

  • Battery

    Yes

  • HDMI Cable

    Yes